UPD2415TP
UPD2415TP
Active
Description:  SSR RELAY 3PST-NO 15A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   UPD2415TP Datasheet
History Price: $114.33
In Stock: 48500
UPD2415TP vs UPD2425F
Series
UPD24TP
UPD24
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
Through Hole
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4.5 ~ 8VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
15 A
25 A
Termination Style
-
-
Package / Case
PC Pin
Quick Connect - 0.250" (6.3mm)
Supplier Device Package
6-SIP
Module