DC60SA5
DC60SA5
Active
Description:  SSR RELAY SPST-NO 5A 3-60V
Manufacturer:  Sensata Crydom
Datasheet:   DC60SA5 Datasheet
History Price: $43.75
In Stock: 14300
DC60SA5 Specification
Specification
Part No
DC60SA5
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
DC60
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
90 ~ 280VAC
Voltage - Load
3 V ~ 60 V
Load Current
5:00:00
Termination Style
-
Package / Case
Screw Terminal
Supplier Device Package
Hockey Puck
DC60SA5 PDF Datasheet
DC60SA5 Related Parts
DC60A10
DC60A10
Sensata Crydom
SSR RELAY SPST-NO 10A 1-48V
DC60A10C
DC60A10C
Sensata Crydom
SSR RELAY SPST-NO 10A 1-48V
DC60A20C
DC60A20C
Sensata Crydom
SSR RELAY SPST-NO 20A 1-48V
DC60A40
DC60A40
Sensata Crydom
SSR RELAY SPST-NO 40A 1-48V
DC60A60C
DC60A60C
Sensata Crydom
SSR RELAY SPST-NO 60A 1-48V
DC60D10
DC60D10
Sensata Crydom
SSR RELAY SPST-NO 10A 1-48V
DC60D100
DC60D100
Sensata Crydom
SSR RELAY SPST-NO 100A 1-48V
DC60D100C
DC60D100C
Sensata Crydom
SSR RELAY SPST-NO 100A 1-48V
DC60D10C
DC60D10C
Sensata Crydom
SSR RELAY SPST-NO 10A 1-48V
DC60D10H
DC60D10H
Sensata Crydom
SSR RELAY SPST-NO 10A 1-60V
DC60D20
DC60D20
Sensata Crydom
SSR RELAY SPST-NO 20A 1-48V
DC60D20C
DC60D20C
Sensata Crydom
SSR RELAY SPST-NO 20A 1-48V
DC60SA5 Compare Parts
  • DC60SA5 vs DC60SA7
  • DC60SA5 vs DC60SA5-B
  • DC60SA5 vs DC60SA3H
  • DC60SA5 vs DC60SA3-B
  • DC60SA5 vs DC60SA3
  • DC60SA5 vs DC60S7-B
  • DC60SA5 vs DC60S7
  • DC60SA5 vs DC60S5-B
  • DC60SA5 vs DC60S5
  • DC60SA5 vs DC60S3-B
  • DC60SA5 vs DC60S3
  • DC60SA5 vs DC60D80C
  • DC60SA5 vs DC60D80
  • DC60SA5 vs DC60D60C
  • DC60SA5 vs DC60D60
  • DC60SA5 vs DC60D40H
  • DC60SA5 vs DC60D40C
  • DC60SA5 vs DC60D40
  • DC60SA5 vs DC60D20CH
  • DC60SA5 vs DC60D20C
  • DC60SA5 vs DC60D20
  • DC60SA5 vs DC60D10H
  • DC60SA5 vs DC60D10C
  • DC60SA5 vs DC60D100C
  • DC60SA5 vs DC60D100
  • DC60SA5 vs DC60D10
  • DC60SA5 vs DC60A60C
  • DC60SA5 vs DC60A40
  • DC60SA5 vs DC60A20C
  • DC60SA5 vs DC60A10C
  • DC60SA5 vs DC60A10
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.