Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DC60SA5
DC60SA5
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 5A 3-60V
Manufacturer:
Sensata Crydom
Datasheet:
DC60SA5 Datasheet
History Price: $43.75
In Stock: 14300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC60SA5 vs DC60D10C
Part No
DC60SA5
DC60D10C
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
DC60
PowerPlus DC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
90 ~ 280VAC
4 ~ 32VDC
Voltage - Load
3 V ~ 60 V
1 V ~ 48 V
Load Current
5:00:00
10:00:00
Termination Style
-
17 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck