DC60SA5
DC60SA5
Active
Description:  SSR RELAY SPST-NO 5A 3-60V
Manufacturer:  Sensata Crydom
Datasheet:   DC60SA5 Datasheet
History Price: $43.75
In Stock: 14300
DC60SA5 vs DC60D20C
Part No
Series
DC60
PowerPlus DC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
90 ~ 280VAC
4 ~ 32VDC
Voltage - Load
3 V ~ 60 V
1 V ~ 48 V
Load Current
5:00:00
20 A
Termination Style
-
15 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck