2952855
2952855
Active
Description:  RELAY GEN PURPOSE SPDT 6A 230V
Manufacturer:  Phoenix Contact
Datasheet:   2952855 Datasheet
History Price: $120.1
In Stock: 23700
2952855 Specification
Specification
Part No
2952855
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
EMG 22-REL
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
230VAC/DC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
1500VA, 144W
Coil Type
Non Latching
Features
Socket Included, Varistor
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-20℃ ~ 50℃
Contact Material
Silver Nickel (AgNi)
Relay Type
EAC
Operate Time
General Purpose
2952855 PDF Datasheet
2952855 Related Parts
2950323
2950323
Phoenix Contact
RELAY GEN PURPOSE 24V
2951885
2951885
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
2952185
2952185
Phoenix Contact
RELAY GEN PURPOSE DPDT 3A 230V
2952350
2952350
Phoenix Contact
RELAY GEN PURPOSE SPDT 5A 24V
2952363
2952363
Phoenix Contact
RELAY GEN PURPOSE SPDT 5A 24V
2953854
2953854
Phoenix Contact
RELAY GEN PURPOSE SPDT 24V
2956026
2956026
Phoenix Contact
RELAY GEN PURPOSE SPDT 120V
2956411
2956411
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
2950394
2950394
Phoenix Contact
RELAY GEN PURPOSE DPDT 24V
2950666
2950666
Phoenix Contact
RELAY GEN PURPOSE 4PDT 230V
2951911
2951911
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 60V
2952169
2952169
Phoenix Contact
RELAY GEN PURPOSE SPDT 5A 24V
2952855 Compare Parts
  • 2952855 vs 2956026
  • 2952855 vs 2953854
  • 2952855 vs 2952363
  • 2952855 vs 2952350
  • 2952855 vs 2952185
  • 2952855 vs 2951885
  • 2952855 vs 2950323
  • 2952855 vs 2953977
  • 2952855 vs 2952910
  • 2952855 vs 2952172
  • 2952855 vs 2952169
  • 2952855 vs 2951911
  • 2952855 vs 2950666
  • 2952855 vs 2950394
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed