2950394
2950394
Obsolete
Description:  RELAY GEN PURPOSE DPDT 24V
Manufacturer:  Phoenix Contact
Datasheet:   2950394 Datasheet
History Price: Obsolete
In Stock: 43800
2950394 Specification
Specification
Part No
2950394
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
EMG 22-REL
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
-
Switching Voltage
-
Coil Current
-
Coil Type
Non Latching
Features
Diode, Lighted Indicator
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-20℃ ~ 50℃
Contact Material
-
Relay Type
EAC
Operate Time
General Purpose
2950394 PDF Datasheet
2950394 Related Parts
2950323
2950323
Phoenix Contact
RELAY GEN PURPOSE 24V
2951885
2951885
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
2952185
2952185
Phoenix Contact
RELAY GEN PURPOSE DPDT 3A 230V
2952350
2952350
Phoenix Contact
RELAY GEN PURPOSE SPDT 5A 24V
2952363
2952363
Phoenix Contact
RELAY GEN PURPOSE SPDT 5A 24V
2953854
2953854
Phoenix Contact
RELAY GEN PURPOSE SPDT 24V
2956026
2956026
Phoenix Contact
RELAY GEN PURPOSE SPDT 120V
2956411
2956411
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
2950666
2950666
Phoenix Contact
RELAY GEN PURPOSE 4PDT 230V
2951911
2951911
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 60V
2952169
2952169
Phoenix Contact
RELAY GEN PURPOSE SPDT 5A 24V
2952172
2952172
Phoenix Contact
RELAY GEN PURPOSE DPDT 3A 24V
2950394 Compare Parts
  • 2950394 vs 2956026
  • 2950394 vs 2953854
  • 2950394 vs 2952363
  • 2950394 vs 2952350
  • 2950394 vs 2952185
  • 2950394 vs 2951885
  • 2950394 vs 2950323
  • 2950394 vs 2953977
  • 2950394 vs 2952910
  • 2950394 vs 2952855
  • 2950394 vs 2952172
  • 2950394 vs 2952169
  • 2950394 vs 2951911
  • 2950394 vs 2950666
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.