2956026
2956026
Obsolete
Description:  RELAY GEN PURPOSE SPDT 120V
Manufacturer:  Phoenix Contact
Datasheet:   2956026 Datasheet
History Price: Obsolete
In Stock: 48100
2956026 Specification
Specification
Part No
2956026
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
EMG17-REL
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
120VAC/DC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
1500VA, 95W
Coil Type
Non Latching
Features
Socket Included
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-
Contact Material
Silver Nickel (AgNi)
Relay Type
cULus, EAC, UL
Operate Time
General Purpose
2956026 Related Parts
2950323
2950323
Phoenix Contact
RELAY GEN PURPOSE 24V
2951885
2951885
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
2952185
2952185
Phoenix Contact
RELAY GEN PURPOSE DPDT 3A 230V
2952350
2952350
Phoenix Contact
RELAY GEN PURPOSE SPDT 5A 24V
2952363
2952363
Phoenix Contact
RELAY GEN PURPOSE SPDT 5A 24V
2953854
2953854
Phoenix Contact
RELAY GEN PURPOSE SPDT 24V
2956411
2956411
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
2950394
2950394
Phoenix Contact
RELAY GEN PURPOSE DPDT 24V
2950666
2950666
Phoenix Contact
RELAY GEN PURPOSE 4PDT 230V
2951911
2951911
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 60V
2952169
2952169
Phoenix Contact
RELAY GEN PURPOSE SPDT 5A 24V
2952172
2952172
Phoenix Contact
RELAY GEN PURPOSE DPDT 3A 24V
2956026 Compare Parts
  • 2956026 vs 2953854
  • 2956026 vs 2952363
  • 2956026 vs 2952350
  • 2956026 vs 2952185
  • 2956026 vs 2951885
  • 2956026 vs 2950323
  • 2956026 vs 2953977
  • 2956026 vs 2952910
  • 2956026 vs 2952855
  • 2956026 vs 2952172
  • 2956026 vs 2952169
  • 2956026 vs 2951911
  • 2956026 vs 2950666
  • 2956026 vs 2950394
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed