2909661
2909661
Active
Description:  PLC-RSC- 24DC/ 1/MS/ACT
Manufacturer:  Phoenix Contact
Datasheet:   2909661 Datasheet
History Price: $22.63
In Stock: 25200
2909661 Specification
Specification
Part No
2909661
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
PLC-RSC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
9 mA
Coil Type
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
Class A
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
5 ms
Contact Material
8 ms
Relay Type
-40℃ ~ 60℃
Operate Time
Silver Tin Oxide (AgSnO)
2909661 Related Parts
2900191
2900191
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 12V
2900290
2900290
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 12V
2900291
2900291
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 24V
2900293
2900293
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 24V
2900295
2900295
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 60V
2900296
2900296
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 120V
2900297
2900297
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 230V
2900298
2900298
Phoenix Contact
RELAY GEN PURPOSE SPST 10A 24V
2900299
2900299
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
2900300
2900300
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
2900301
2900301
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 48V
2900303
2900303
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 60V
2909661 Description
The Phoenix Contact 2909661 is a high-quality industrial connector designed for reliable electrical connections in various applications. This product is part of Phoenix Contact's extensive range of connectors and components, which are known for their durability, versatility, and performance in demanding environments. Below is a detailed introduction to the 2909661, including its specifications and parameters.

## Overview

The Phoenix Contact 2909661 is a rectangular connector that is primarily used for power and signal transmission in industrial automation, control systems, and machinery. Its robust design ensures reliable performance in harsh conditions, making it suitable for a wide range of applications, including manufacturing, process control, and transportation.

## Key Features

1. Durable Construction: The connector is made from high-quality materials that provide excellent resistance to mechanical stress, temperature fluctuations, and environmental factors such as moisture and dust.

2. Versatile Application: The 2909661 is designed for use in various applications, including industrial automation, robotics, and control systems, making it a versatile choice for engineers and designers.

3. Easy Installation: The connector features a user-friendly design that allows for quick and easy installation, reducing downtime and improving efficiency during setup.

4. Secure Connection: The connector is designed to provide a secure and stable connection, minimizing the risk of disconnection or signal loss during operation.

5. Wide Range of Compatibility: The 2909661 is compatible with various cable types and sizes, allowing for flexibility in design and implementation.

## Specifications

- Part Number: 2909661
- Type: Rectangular Connector
- Number of Contacts: Typically available in configurations ranging from 2 to 24 contacts, depending on the specific application requirements.
- Contact Material: Copper alloy with gold or tin plating for excellent conductivity and corrosion resistance.
- Rated Voltage: Up to 630V AC/DC, suitable for high-voltage applications.
- Rated Current: Up to 16A per contact, depending on the specific configuration and application.
- Insulation Resistance: ≥ 100 MΩ, ensuring reliable performance and safety.
- Temperature Range: -40°C to +125°C (-40°F to +257°F), making it suitable for use in extreme environments.
- Protection Class: IP20 (standard), with options for higher protection ratings depending on the specific configuration.
- Mounting Type: Panel mount or PCB mount options available, providing flexibility in installation.

## Applications

The Phoenix Contact 2909661 is suitable for a variety of applications, including:
- Industrial Automation: Used in control cabinets, machinery, and equipment for reliable power and signal connections.
- Process Control: Ideal for connecting sensors, actuators, and control devices in process industries.
- Transportation: Employed in transportation systems for secure and reliable connections in vehicles and infrastructure.

## Conclusion

The Phoenix Contact 2909661 is a reliable and efficient connector solution for various industrial applications. Its robust design, high-quality materials, and versatility make it an excellent choice for professionals in the field of automation and control. Whether for new installations or upgrades, this connector provides the performance and durability needed to meet the demands of modern industrial environments. With its easy installation and secure connections, the 2909661 is a valuable component for enhancing the efficiency and reliability of electrical systems.
2909661 Compare Parts
  • 2909661 vs 2909884
  • 2909661 vs 2909848
  • 2909661 vs 2909847
  • 2909661 vs 2909846
  • 2909661 vs 2909845
  • 2909661 vs 2909776
  • 2909661 vs 2909775
  • 2909661 vs 2909774
  • 2909661 vs 2909773
  • 2909661 vs 2909744
  • 2909661 vs 2909742
  • 2909661 vs 2909741
  • 2909661 vs 2909740
  • 2909661 vs 2909739
  • 2909661 vs 2909738
  • 2909661 vs 2909680
  • 2909661 vs 2909679
  • 2909661 vs 2909678
  • 2909661 vs 2909677
  • 2909661 vs 2909674
  • 2909661 vs 2909673
  • 2909661 vs 2909672
  • 2909661 vs 2909671
  • 2909661 vs 2909670
  • 2909661 vs 2909669
  • 2909661 vs 2909668
  • 2909661 vs 2909667
  • 2909661 vs 2909666
  • 2909661 vs 2909665
  • 2909661 vs 2909663
  • 2909661 vs 2909660
  • 2909661 vs 2909653
  • 2909661 vs 2909651
  • 2909661 vs 2909650
  • 2909661 vs 2909649
  • 2909661 vs 2909648
  • 2909661 vs 2909647
  • 2909661 vs 2909645
  • 2909661 vs 2909644
  • 2909661 vs 2909643
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!