2900297
2900297
Active
Description:  RELAY GEN PURPOSE SPDT 10A 230V
Manufacturer:  Phoenix Contact
Datasheet:   2900297 Datasheet
History Price: $38.09
In Stock: 4645
2900297 Specification
Specification
Part No
2900297
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
PLC-RPT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
230VAC/DC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
-
Coil Type
4.5 mA
Features
Non Latching
Termination Style
Lighted Indicator, Socket Included
Seal Rating
Spring Terminal
Coil Insulation
7 ms
Must Operate Voltage
10 ms
Must Release Voltage
-40℃ ~ 55℃
Operating Temperature
Silver Nickel (AgNi)
Contact Material
-
Relay Type
General Purpose
Operate Time
-
2900297 Related Parts
2900191
2900191
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 12V
2900290
2900290
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 12V
2900291
2900291
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 24V
2900293
2900293
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 24V
2900295
2900295
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 60V
2900296
2900296
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 120V
2900298
2900298
Phoenix Contact
RELAY GEN PURPOSE SPST 10A 24V
2900299
2900299
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
2900300
2900300
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
2900301
2900301
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 48V
2900303
2900303
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 60V
2900304
2900304
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 120V
2900297 Description
Product Overview: Phoenix Contact 2900297 (QUINT-PS/1AC/24DC/10)

The Phoenix Contact 2900297 is a high-performance industrial power supply from the QUINT series, officially designated as QUINT-PS/1AC/24DC/10. This power supply unit (PSU) is designed for critical industrial and automation applications where maximum reliability, system availability, and intelligent monitoring are essential. With a 1-phase AC input and a regulated 24 V DC output at 10 A, the 2900297 model is optimized for demanding environments requiring stable power, early fault detection, and high system uptime.

Electrical Specifications

* Input Voltage (Nominal Range):
100–240 V AC ±10% (wide-range input for global compatibility)
110–250 V DC (DC input supported for redundancy or backup systems)

* Input Frequency:
50–60 Hz ±5 Hz

* Inrush Current:
< 20 A (typical)

* Power Factor Correction (PFC):
Active PFC included, ensuring compliance with EN 61000-3-2

* Output Voltage (Nominal):
24 V DC (adjustable from 18 to 29.5 V via front potentiometer)

* Output Current:
Continuous 10 A

* Output Power:
240 W nominal

* Boost Power (Power Reserve):
Static boost: 1.25× rated current (12.5 A) continuously
Dynamic boost: 1.5× rated current (15 A) for up to 5 seconds
These boost capabilities allow for reliable operation of inductive or capacitive loads with high start-up demands.

Efficiency and Power Quality

* Efficiency:
Up to 94.6% at full load
High efficiency reduces power losses and contributes to lower enclosure temperatures, minimizing cooling requirements.
* Ripple and Noise:
< 50 mVpp, ensuring clean power for sensitive control systems

Protective Features

* Overload Protection:
Constant current mode with automatic recovery after overload is cleared
* Short Circuit Protection:
Electronic protection with current limitation
* Overvoltage Protection:
Internal overvoltage protection activates above ~32 V DC
* Temperature Protection:
Derating above 60°C; shutdown possible under extreme conditions
* MTBF (Mean Time Between Failures):

> 500,000 hours (IEC 61709, SN29500, at 40°C)

Control and Diagnostics

* Integrated Preventive Function Monitoring:
Uses analog and relay signals to report critical states such as:

* Output voltage below threshold
* Load level nearing maximum
* Excessive temperature
* DC OK Signal Output:
Relay contact and active transistor output for integration with PLCs or monitoring systems
* Remote Monitoring:
Analog output (0–6 V) corresponds to load current level
This real-time feedback allows predictive maintenance and proactive load management.

Mechanical and Mounting Details

* Dimensions (W × H × D):
60 mm × 130 mm × 125 mm
* Weight:
Approximately 1.1 kg
* Mounting Type:
DIN rail mounting (EN 60715 compatible)
* Housing Material:
Metal, robust industrial-grade enclosure
* Cooling Method:
Convection cooling (fanless design)

Environmental Specifications

* Operating Temperature Range:
-25°C to +70°C (with derating above +60°C)
* Storage Temperature Range:
-40°C to +85°C
* Relative Humidity:
5% to 95%, non-condensing
* Altitude:
Up to 5,000 m above sea level (with derating)
* Vibration Resistance:
Tested according to IEC 60068-2-6
* Shock Resistance:
Tested according to IEC 60068-2-27
This makes the PSU suitable for installation in control cabinets located in factories, field enclosures, or mobile installations.

Certifications and Compliance

* Safety Approvals:
UL Listed (UL 508, UL 60950), IEC/EN 60950-1, CAN/CSA-C22.2
* EMC Compliance:
EN 61000-6-2 (Immunity for industrial environments)
EN 61000-6-3 (Emissions standard)
* Environmental Compliance:
RoHS, REACH compliant
* SEMI F47 Compliance:
For semiconductor manufacturing voltage sag immunity

Application Areas

* Industrial Automation Systems:
Provides reliable 24 V DC power to PLCs, I/O modules, sensors, and HMI panels
* Process Control and SCADA:
Ensures continuous DC power to instrumentation and control subsystems
* Machine Building:
Handles load peaks during machine cycles and actuations
* Transport and Infrastructure:
Robust enough for use in transportation, utility substations, and communications networks
* Renewable Energy and Utilities:
Suitable for PV inverter stations, wind turbine controllers, and smart grid components

Design Advantages

* Wide Output Adjustment:
Enables direct compensation for long cable lengths or voltage drops
* Fanless Cooling:
Improves reliability and reduces maintenance
* High Peak Current Capability:
Drives high inrush loads like contactors, solenoids, and motors without triggering shutdown
* Integrated Diagnostics:
Preventive monitoring reduces unexpected downtime and supports Industry 4.0 frameworks

Conclusion

The Phoenix Contact 2900297 (QUINT-PS/1AC/24DC/10) is a feature-rich, high-reliability power supply tailored for demanding industrial environments. Its high efficiency, intelligent monitoring functions, dynamic power boost capability, and broad input/output flexibility make it ideal for critical control and automation tasks. With comprehensive protection features, global certifications, and robust mechanical design, it is engineered to deliver consistent, safe, and efficient power in complex systems requiring maximum uptime.
2900297 Compare Parts
  • 2900297 vs 2909884
  • 2900297 vs 2909848
  • 2900297 vs 2909847
  • 2900297 vs 2909846
  • 2900297 vs 2909845
  • 2900297 vs 2909776
  • 2900297 vs 2909775
  • 2900297 vs 2909774
  • 2900297 vs 2909773
  • 2900297 vs 2909744
  • 2900297 vs 2909742
  • 2900297 vs 2909741
  • 2900297 vs 2909740
  • 2900297 vs 2909739
  • 2900297 vs 2909738
  • 2900297 vs 2909680
  • 2900297 vs 2909679
  • 2900297 vs 2909678
  • 2900297 vs 2909677
  • 2900297 vs 2909674
  • 2900297 vs 2909673
  • 2900297 vs 2909672
  • 2900297 vs 2909671
  • 2900297 vs 2909670
  • 2900297 vs 2909669
  • 2900297 vs 2909668
  • 2900297 vs 2909667
  • 2900297 vs 2909666
  • 2900297 vs 2909665
  • 2900297 vs 2909663
  • 2900297 vs 2909661
  • 2900297 vs 2909660
  • 2900297 vs 2909653
  • 2900297 vs 2909651
  • 2900297 vs 2909650
  • 2900297 vs 2909649
  • 2900297 vs 2909648
  • 2900297 vs 2909647
  • 2900297 vs 2909645
  • 2900297 vs 2909644
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.