2900300
2900300
Active
Description:  RELAY GEN PURPOSE SPDT 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2900300 Datasheet
History Price: $18.52
In Stock: 46600
2900300 Specification
Specification
Part No
2900300
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
PLC-RPT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VAC/DC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
-
Coil Type
11 mA
Features
Non Latching
Termination Style
Lighted Indicator, Socket Included
Seal Rating
Spring Terminal
Coil Insulation
6 ms
Must Operate Voltage
15 ms
Must Release Voltage
-40℃ ~ 60℃
Operating Temperature
Silver Tin Oxide (AgSnO)
Contact Material
-
Relay Type
General Purpose
Operate Time
-
2900300 Related Parts
2900191
2900191
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 12V
2900290
2900290
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 12V
2900291
2900291
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 24V
2900293
2900293
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 24V
2900295
2900295
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 60V
2900296
2900296
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 120V
2900297
2900297
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 230V
2900298
2900298
Phoenix Contact
RELAY GEN PURPOSE SPST 10A 24V
2900299
2900299
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
2900301
2900301
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 48V
2900303
2900303
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 60V
2900304
2900304
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 120V
2900300 Compare Parts
  • 2900300 vs 2909884
  • 2900300 vs 2909848
  • 2900300 vs 2909847
  • 2900300 vs 2909846
  • 2900300 vs 2909845
  • 2900300 vs 2909776
  • 2900300 vs 2909775
  • 2900300 vs 2909774
  • 2900300 vs 2909773
  • 2900300 vs 2909744
  • 2900300 vs 2909742
  • 2900300 vs 2909741
  • 2900300 vs 2909740
  • 2900300 vs 2909739
  • 2900300 vs 2909738
  • 2900300 vs 2909680
  • 2900300 vs 2909679
  • 2900300 vs 2909678
  • 2900300 vs 2909677
  • 2900300 vs 2909674
  • 2900300 vs 2909673
  • 2900300 vs 2909672
  • 2900300 vs 2909671
  • 2900300 vs 2909670
  • 2900300 vs 2909669
  • 2900300 vs 2909668
  • 2900300 vs 2909667
  • 2900300 vs 2909666
  • 2900300 vs 2909665
  • 2900300 vs 2909663
  • 2900300 vs 2909661
  • 2900300 vs 2909660
  • 2900300 vs 2909653
  • 2900300 vs 2909651
  • 2900300 vs 2909650
  • 2900300 vs 2909649
  • 2900300 vs 2909648
  • 2900300 vs 2909647
  • 2900300 vs 2909645
  • 2900300 vs 2909644
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.