☰
2903708
2903708
Active
Description:  RELAY GEN PURPOSE 3PST 16A 120V
Manufacturer:  Phoenix Contact
Datasheet:   2903708 Datasheet
History Price: $14.23
In Stock: 14650
2903708 Specification
Specification
Part No
2903708
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
REL-PR3
Packaging
-
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
120VAC
Contact Form
3PST-NO (3 Form A)
Contact Rating (Current)
16 A
Switching Voltage
440VAC, 250VDC - Max
Coil Current
23 mA
Coil Type
Non Latching
Features
-
Termination Style
Plug In
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
25 ms
Contact Material
20 ms
Relay Type
-40℃ ~ 55℃
Operate Time
Silver Nickel (AgNi)
2903708 Related Parts
2900191
2900191
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 12V
2900290
2900290
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 12V
2900291
2900291
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 24V
2900293
2900293
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 24V
2900295
2900295
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 60V
2900296
2900296
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 120V
2900297
2900297
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 230V
2900298
2900298
Phoenix Contact
RELAY GEN PURPOSE SPST 10A 24V
2900299
2900299
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
2900300
2900300
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
2900301
2900301
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 48V
2900303
2900303
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 60V
2903708 Compare Parts
  • 2903708 vs 2909884
  • 2903708 vs 2909848
  • 2903708 vs 2909847
  • 2903708 vs 2909846
  • 2903708 vs 2909845
  • 2903708 vs 2909776
  • 2903708 vs 2909775
  • 2903708 vs 2909774
  • 2903708 vs 2909773
  • 2903708 vs 2909744
  • 2903708 vs 2909742
  • 2903708 vs 2909741
  • 2903708 vs 2909740
  • 2903708 vs 2909739
  • 2903708 vs 2909738
  • 2903708 vs 2909680
  • 2903708 vs 2909679
  • 2903708 vs 2909678
  • 2903708 vs 2909677
  • 2903708 vs 2909674
  • 2903708 vs 2909673
  • 2903708 vs 2909672
  • 2903708 vs 2909671
  • 2903708 vs 2909670
  • 2903708 vs 2909669
  • 2903708 vs 2909668
  • 2903708 vs 2909667
  • 2903708 vs 2909666
  • 2903708 vs 2909665
  • 2903708 vs 2909663
  • 2903708 vs 2909661
  • 2903708 vs 2909660
  • 2903708 vs 2909653
  • 2903708 vs 2909651
  • 2903708 vs 2909650
  • 2903708 vs 2909649
  • 2903708 vs 2909648
  • 2903708 vs 2909647
  • 2903708 vs 2909645
  • 2903708 vs 2909644
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable