Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
120VAC/DC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Type
11 mA
Non Latching
Features
Non Latching
Lighted Indicator, Socket Included
Termination Style
Lighted Indicator, Socket Included
Spring Terminal
Seal Rating
Spring Terminal
-
Coil Insulation
6 ms
Class A
Must Operate Voltage
15 ms
93.6 VAC/DC
Must Release Voltage
-40℃ ~ 60℃
-
Operating Temperature
Silver Tin Oxide (AgSnO)
-
Relay Type
General Purpose
-40℃ ~ 60℃
Operate Time
-
Silver Tin Oxide (AgSnO), Gold (Au)