2900297
2900297
Active
Description:  RELAY GEN PURPOSE SPDT 10A 230V
Manufacturer:  Phoenix Contact
Datasheet:   2900297 Datasheet
History Price: $38.09
In Stock: 4645
2900297 vs 2909644
Part No
Series
PLC-RPT
REL-MR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
230VAC/DC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
-
14 mA
Coil Type
4.5 mA
Non Latching
Features
Non Latching
-
Termination Style
Lighted Indicator, Socket Included
PC Pin
Seal Rating
Spring Terminal
-
Coil Insulation
7 ms
-
Must Operate Voltage
10 ms
-
Must Release Voltage
-40℃ ~ 55℃
-
Operating Temperature
Silver Nickel (AgNi)
5 ms
Contact Material
-
2.5 ms
Relay Type
General Purpose
-40℃ ~ 85℃
Operate Time
-
Silver Tin Oxide (AgSnO), Gold (Au)