MY4N-GS-R DC24
MY4N-GS-R DC24
Active
Description:  RELAY GEN PURPOSE 4PDT 3A 24V
Manufacturer:  Omron Automation
History Price: $11.79
In Stock: 49075
MY4N-GS-R DC24 Specification
Specification
Part No
MY4N-GS-R DC24
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Automation
Series
MY-GS-R
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
24VDC
Contact Form
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 220VDC - Max
Coil Current
37.7 mA
Coil Type
Non Latching
Features
Lighted Indicator, Mechanical Indicator
Termination Style
Plug In, Quick Connect - 0.110" (2.8mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
19.2 VDC
Must Release Voltage
2.4 VDC
Operating Temperature
20 ms
Contact Material
20 ms
Relay Type
-40℃ ~ 70℃
Operate Time
Silver (Ag)
MY4N-GS-R DC24 PDF Datasheet
MY4N-GS-R DC24 Related Parts
MY4 AC110/120 (S)
MY4 AC110/120 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 120V
MY4 AC12 (S)
MY4 AC12 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 12V
MY4 AC220/240 (S)
MY4 AC220/240 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 240V
MY4 AC24 (S)
MY4 AC24 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 24V
MY4 DC100/110 (S)
MY4 DC100/110 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 110V
MY4 DC12 (S)
MY4 DC12 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 12V
MY4 DC24 (S)
MY4 DC24 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 24V
MY4 DC48 (S)
MY4 DC48 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 48V
MY4-02 AC12
MY4-02 AC12
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 12V
MY4-02-AC110/120
MY4-02-AC110/120
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 120V
MY4-02-AC24
MY4-02-AC24
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 24V
MY4-02-AC50
MY4-02-AC50
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 50V
MY4N-GS-R DC24 Compare Parts
  • MY4N-GS-R DC24 vs MY4ZN DC48 (S)
  • MY4N-GS-R DC24 vs MY4ZN DC24 (S)
  • MY4N-GS-R DC24 vs MY4ZN DC12 (S)
  • MY4N-GS-R DC24 vs MY4ZN AC48/50 (S)
  • MY4N-GS-R DC24 vs MY4ZN AC220/240 (S)
  • MY4N-GS-R DC24 vs MY4ZN AC110/120 (S)
  • MY4N-GS-R DC24 vs MY4ZIN DC24 (S)
  • MY4N-GS-R DC24 vs MY4ZIN AC110/120 (S)
  • MY4N-GS-R DC24 vs MY4ZH-US DC24
  • MY4N-GS-R DC24 vs MY4ZH-US DC12
  • MY4N-GS-R DC24 vs MY4ZH-US AC24
  • MY4N-GS-R DC24 vs MY4ZH-US AC110/120
  • MY4N-GS-R DC24 vs MY4ZH-DC24
  • MY4N-GS-R DC24 vs MY4ZH-AC24
  • MY4N-GS-R DC24 vs MY4ZH-AC110/120
  • MY4N-GS-R DC24 vs MY4Z-CBG AC100/110
  • MY4N-GS-R DC24 vs MY4Z-AC110/120
  • MY4N-GS-R DC24 vs MY4Z-02-DC24
  • MY4N-GS-R DC24 vs MY4Z DC24 (S)
  • MY4N-GS-R DC24 vs MY4Z DC100/110 (S)
  • MY4N-GS-R DC24 vs MY4Z AC24 (S)
  • MY4N-GS-R DC24 vs MY4Z AC110/120 (S)
  • MY4N-GS-R DC24 vs MY4N-GS-R DC100/110
  • MY4N-GS-R DC24 vs MY4N-GS-R AC24
  • MY4N-GS-R DC24 vs MY4N-GS-R AC220/240
  • MY4N-GS-R DC24 vs MY4N-GS-R AC110/120
  • MY4N-GS-R DC24 vs MY4N-GS DC24
  • MY4N-GS-R DC24 vs MY4N-GS DC100/110
  • MY4N-GS-R DC24 vs MY4N-D2-GS-R DC24
  • MY4N-GS-R DC24 vs MY4N-D2 DC24 (S)
  • MY4N-GS-R DC24 vs MY4N-D2 DC12 (S)
  • MY4N-GS-R DC24 vs MY4N-CR AC110/120 (S)
  • MY4N-GS-R DC24 vs MY4N1 DC24 (S)
  • MY4N-GS-R DC24 vs MY4N1 DC12 (S)
  • MY4N-GS-R DC24 vs MY4N-02-DC24
  • MY4N-GS-R DC24 vs MY4N DC24 (S)
  • MY4N-GS-R DC24 vs MY4N DC12 (S)
  • MY4N-GS-R DC24 vs MY4N DC100/110 (S)
  • MY4N-GS-R DC24 vs MY4N AC6 (S)
  • MY4N-GS-R DC24 vs MY4N AC24 (S)
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Sebastian Wysocki
    Poland
    5 stars
    2026-05-15 07:30
    Very fast wysylka and very fast delivery, magnet hard przyciaga transistors as widac for zdjeciu-Nozki zelazne, well packed in koperte pecherzykowa and described as widac.
    Hans Schneider
    Germany
    5 stars
    2026-05-15 04:21
    All in best fine. Recommend.
    Lidia Kowalska
    Poland
    5 stars
    2026-05-14 22:30
    Very fast wysylka plus Dluga Duza zbiorcza wysylka, product compatible with description packed in koperte pecherzykowa plus small foliowowy. Recommend transistors SOT-23
    Kevin Bell
    United States
    5 stars
    2026-05-14 13:36
    good parts, nice packaging, and fast shipping.
    Jessica Ward
    United States
    5 stars
    2026-05-14 11:49
    Arrived in good condition
    Brian Cooper
    United States
    5 stars
    2026-05-14 09:52
    quality is always nice, nice packaging, and fast shipping.