Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Omron Automation MY4 AC110/120 (S)
MY4 AC110/120 (S)
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE 4PDT 3A 120V
Manufacturer:
Omron Automation
Datasheet:
MY4 AC110/120 (S) Datasheet
History Price: $10.9
In Stock: 30135
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MY4 AC110/120 (S) Specification
Specification
Part No
MY4 AC110/120 (S)
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Automation
Series
MY
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
120VAC
Contact Form
4PDT (4 Form C)
Contact Rating (Current)
3:00:00
Switching Voltage
250VAC, 125VDC - Max
Coil Current
8.4 mA
Coil Type
Non Latching
Features
-
Termination Style
Plug In
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
96 VAC
Must Release Voltage
36 VAC
Operating Temperature
20 ms
Contact Material
20 ms
Relay Type
-55℃ ~ 70℃
Operate Time
Silver (Ag)
MY4 AC110/120 (S) PDF Datasheet
MY4 AC110/120 (S) Datasheet
Click and Download: MY4 AC110/120 (S) Datasheet
MY4 AC110/120 (S) Related Parts
MY4 AC12 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 12V
MY4 AC220/240 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 240V
MY4 AC24 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 24V
MY4 DC100/110 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 110V
MY4 DC12 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 12V
MY4 DC24 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 24V
MY4 DC48 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 48V
MY4-02 AC12
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 12V
MY4-02-AC110/120
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 120V
MY4-02-AC24
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 24V
MY4-02-AC50
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 50V
MY4-02-DC12
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 12V
MY4 AC110/120 (S) Compare Parts
MY4 AC110/120 (S) vs MY4ZN DC48 (S)
MY4 AC110/120 (S) vs MY4ZN DC24 (S)
MY4 AC110/120 (S) vs MY4ZN DC12 (S)
MY4 AC110/120 (S) vs MY4ZN AC48/50 (S)
MY4 AC110/120 (S) vs MY4ZN AC220/240 (S)
MY4 AC110/120 (S) vs MY4ZN AC110/120 (S)
MY4 AC110/120 (S) vs MY4ZIN DC24 (S)
MY4 AC110/120 (S) vs MY4ZIN AC110/120 (S)
MY4 AC110/120 (S) vs MY4ZH-US DC24
MY4 AC110/120 (S) vs MY4ZH-US DC12
MY4 AC110/120 (S) vs MY4ZH-US AC24
MY4 AC110/120 (S) vs MY4ZH-US AC110/120
MY4 AC110/120 (S) vs MY4ZH-DC24
MY4 AC110/120 (S) vs MY4ZH-AC24
MY4 AC110/120 (S) vs MY4ZH-AC110/120
MY4 AC110/120 (S) vs MY4Z-CBG AC100/110
MY4 AC110/120 (S) vs MY4Z-AC110/120
MY4 AC110/120 (S) vs MY4Z-02-DC24
MY4 AC110/120 (S) vs MY4Z DC24 (S)
MY4 AC110/120 (S) vs MY4Z DC100/110 (S)
MY4 AC110/120 (S) vs MY4Z AC24 (S)
MY4 AC110/120 (S) vs MY4Z AC110/120 (S)
MY4 AC110/120 (S) vs MY4N-GS-R DC24
MY4 AC110/120 (S) vs MY4N-GS-R DC100/110
MY4 AC110/120 (S) vs MY4N-GS-R AC24
MY4 AC110/120 (S) vs MY4N-GS-R AC220/240
MY4 AC110/120 (S) vs MY4N-GS-R AC110/120
MY4 AC110/120 (S) vs MY4N-GS DC24
MY4 AC110/120 (S) vs MY4N-GS DC100/110
MY4 AC110/120 (S) vs MY4N-D2-GS-R DC24
MY4 AC110/120 (S) vs MY4N-D2 DC24 (S)
MY4 AC110/120 (S) vs MY4N-D2 DC12 (S)
MY4 AC110/120 (S) vs MY4N-CR AC110/120 (S)
MY4 AC110/120 (S) vs MY4N1 DC24 (S)
MY4 AC110/120 (S) vs MY4N1 DC12 (S)
MY4 AC110/120 (S) vs MY4N-02-DC24
MY4 AC110/120 (S) vs MY4N DC24 (S)
MY4 AC110/120 (S) vs MY4N DC12 (S)
MY4 AC110/120 (S) vs MY4N DC100/110 (S)
MY4 AC110/120 (S) vs MY4N AC6 (S)
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets