Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Omron Automation MY4-02-AC110/120
MY4-02-AC110/120
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE 4PDT 3A 120V
Manufacturer:
Omron Automation
Datasheet:
MY4-02-AC110/120 Datasheet
History Price: $14.29
In Stock: 24345
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MY4-02-AC110/120 Specification
Specification
Part No
MY4-02-AC110/120
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Automation
Series
MY
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
120VAC
Contact Form
4PDT (4 Form C)
Contact Rating (Current)
3:00:00
Switching Voltage
250VAC, 125VDC - Max
Coil Current
8.4 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
96 VAC
Must Release Voltage
36 VAC
Operating Temperature
20 ms
Contact Material
20 ms
Relay Type
-55℃ ~ 70℃
Operate Time
Silver (Ag)
MY4-02-AC110/120 PDF Datasheet
MY4-02-AC110/120 Datasheet
Click and Download: MY4-02-AC110/120 Datasheet
MY4-02-AC110/120 Related Parts
MY4 AC110/120 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 120V
MY4 AC12 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 12V
MY4 AC220/240 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 240V
MY4 AC24 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 24V
MY4 DC100/110 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 110V
MY4 DC12 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 12V
MY4 DC24 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 24V
MY4 DC48 (S)
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 48V
MY4-02 AC12
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 12V
MY4-02-AC24
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 24V
MY4-02-AC50
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 50V
MY4-02-DC12
Omron Automation
RELAY GEN PURPOSE 4PDT 3A 12V
MY4-02-AC110/120 Compare Parts
MY4-02-AC110/120 vs MY4ZN DC48 (S)
MY4-02-AC110/120 vs MY4ZN DC24 (S)
MY4-02-AC110/120 vs MY4ZN DC12 (S)
MY4-02-AC110/120 vs MY4ZN AC48/50 (S)
MY4-02-AC110/120 vs MY4ZN AC220/240 (S)
MY4-02-AC110/120 vs MY4ZN AC110/120 (S)
MY4-02-AC110/120 vs MY4ZIN DC24 (S)
MY4-02-AC110/120 vs MY4ZIN AC110/120 (S)
MY4-02-AC110/120 vs MY4ZH-US DC24
MY4-02-AC110/120 vs MY4ZH-US DC12
MY4-02-AC110/120 vs MY4ZH-US AC24
MY4-02-AC110/120 vs MY4ZH-US AC110/120
MY4-02-AC110/120 vs MY4ZH-DC24
MY4-02-AC110/120 vs MY4ZH-AC24
MY4-02-AC110/120 vs MY4ZH-AC110/120
MY4-02-AC110/120 vs MY4Z-CBG AC100/110
MY4-02-AC110/120 vs MY4Z-AC110/120
MY4-02-AC110/120 vs MY4Z-02-DC24
MY4-02-AC110/120 vs MY4Z DC24 (S)
MY4-02-AC110/120 vs MY4Z DC100/110 (S)
MY4-02-AC110/120 vs MY4Z AC24 (S)
MY4-02-AC110/120 vs MY4Z AC110/120 (S)
MY4-02-AC110/120 vs MY4N-GS-R DC24
MY4-02-AC110/120 vs MY4N-GS-R DC100/110
MY4-02-AC110/120 vs MY4N-GS-R AC24
MY4-02-AC110/120 vs MY4N-GS-R AC220/240
MY4-02-AC110/120 vs MY4N-GS-R AC110/120
MY4-02-AC110/120 vs MY4N-GS DC24
MY4-02-AC110/120 vs MY4N-GS DC100/110
MY4-02-AC110/120 vs MY4N-D2-GS-R DC24
MY4-02-AC110/120 vs MY4N-D2 DC24 (S)
MY4-02-AC110/120 vs MY4N-D2 DC12 (S)
MY4-02-AC110/120 vs MY4N-CR AC110/120 (S)
MY4-02-AC110/120 vs MY4N1 DC24 (S)
MY4-02-AC110/120 vs MY4N1 DC12 (S)
MY4-02-AC110/120 vs MY4N-02-DC24
MY4-02-AC110/120 vs MY4N DC24 (S)
MY4-02-AC110/120 vs MY4N DC12 (S)
MY4-02-AC110/120 vs MY4N DC100/110 (S)
MY4-02-AC110/120 vs MY4N AC6 (S)
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets