MY4-02-AC110/120
MY4-02-AC110/120
Active
Description:  RELAY GEN PURPOSE 4PDT 3A 120V
Manufacturer:  Omron Automation
History Price: $14.29
In Stock: 24345
MY4-02-AC110/120 vs MY4N1 DC12 (S)
Series
MY
MY
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
120VAC
12VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
3:00:00
3:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
8.4 mA
75 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator, Reverse Coil Polarity
Termination Style
PC Pin
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
96 VAC
9.6 VDC
Must Release Voltage
36 VAC
1.2 VDC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-55℃ ~ 70℃
-55℃ ~ 70℃
Operate Time
Silver (Ag)
Silver (Ag)