G3NA-410B AC100-240
G3NA-410B AC100-240
Obsolete
Description:  SSR RELAY SPST-NO 10A 180-528V
Manufacturer:  Omron Automation
History Price: Obsolete
In Stock: 36400
G3NA-410B AC100-240 Specification
Specification
Part No
G3NA-410B AC100-240
Category
Solid State Relays
Manufacturer
Omron Automation
Series
G3NA
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
100 ~ 240VAC
Voltage - Load
180 V ~ 528 V
Load Current
10:00:00
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
G3NA-410B AC100-240 PDF Datasheet
G3NA-410B AC100-240 Related Parts
G3NA-205B-AC100-120
G3NA-205B-AC100-120
Omron Automation
SSR RELAY SPST-NO 5A 19-264V
G3NA-205B-AC200-240
G3NA-205B-AC200-240
Omron Automation
SSR RELAY SPST-NO 5A 19-264V
G3NA-205B-DC5-24
G3NA-205B-DC5-24
Omron Automation
SSR RELAY SPST-NO 5A 19-264V
G3NA-205B-UTU AC100-240
G3NA-205B-UTU AC100-240
Omron Automation
SSR RELAY SPST-NO 5A 19-264V
G3NA-205B-UTU DC5-24
G3NA-205B-UTU DC5-24
Omron Automation
SSR RELAY SPST-NO 5A 19-264V
G3NA-210B-AC100-120
G3NA-210B-AC100-120
Omron Automation
SSR RELAY SPST-NO 10A 19-264V
G3NA-210B-AC200-240
G3NA-210B-AC200-240
Omron Automation
SSR RELAY SPST-NO 10A 19-264V
G3NA-210B-DC5-24
G3NA-210B-DC5-24
Omron Automation
SSR RELAY SPST-NO 10A 19-264V
G3NA-210BL DC5-24
G3NA-210BL DC5-24
Omron Automation
SSR RELAY SPST-NO 10A 19-264V
G3NA-210B-UTU AC100-120
G3NA-210B-UTU AC100-120
Omron Automation
SSR RELAY SPST-NO 10A 19-264V
G3NA-210B-UTU AC100-240
G3NA-210B-UTU AC100-240
Omron Automation
SSR RELAY SPST-NO 10A 19-264V
G3NA-210B-UTU AC200-240
G3NA-210B-UTU AC200-240
Omron Automation
SSR RELAY SPST-NO 10A 19-264V
G3NA-410B AC100-240 Compare Parts
  • G3NA-410B AC100-240 vs G3NE-220T-US DC24
  • G3NA-410B AC100-240 vs G3NE-220T-US DC12
  • G3NA-410B AC100-240 vs G3NE-220TL-US DC5
  • G3NA-410B AC100-240 vs G3NE-220TL-US DC24
  • G3NA-410B AC100-240 vs G3NE-220TL-US DC12
  • G3NA-410B AC100-240 vs G3NE-220T-DC12
  • G3NA-410B AC100-240 vs G3NE-220T-2-US DC5
  • G3NA-410B AC100-240 vs G3NE-210T-US DC5
  • G3NA-410B AC100-240 vs G3NE-210T-US DC24
  • G3NA-410B AC100-240 vs G3NE-210T-US DC12
  • G3NA-410B AC100-240 vs G3NE-210TL-US DC5
  • G3NA-410B AC100-240 vs G3NE-210TL-US DC24
  • G3NA-410B AC100-240 vs G3NE-210TL-2-US DC24
  • G3NA-410B AC100-240 vs G3NE-210T-DC12
  • G3NA-410B AC100-240 vs G3NE-210T-2-US DC5
  • G3NA-410B AC100-240 vs G3NE-205T-US DC5
  • G3NA-410B AC100-240 vs G3NE-205T-US DC24
  • G3NA-410B AC100-240 vs G3NE-205T-US DC12
  • G3NA-410B AC100-240 vs G3NE-205TL-US DC5
  • G3NA-410B AC100-240 vs G3NE-205TL-US DC24
  • G3NA-410B AC100-240 vs G3NE-205T DC12
  • G3NA-410B AC100-240 vs G3NA-D210B-UTU DC5-24
  • G3NA-410B AC100-240 vs G3NA-D210B-UTU AC100-240
  • G3NA-410B AC100-240 vs G3NA-D210B-DC5-24
  • G3NA-410B AC100-240 vs G3NA-D210B-AC100-240
  • G3NA-410B AC100-240 vs G3NA-650BDC5-24
  • G3NA-410B AC100-240 vs G3NA-650B AC100-240
  • G3NA-410B AC100-240 vs G3NA-625B DC5-24
  • G3NA-410B AC100-240 vs G3NA-625B AC100-240
  • G3NA-410B AC100-240 vs G3NA-610B DC5-24
  • G3NA-410B AC100-240 vs G3NA-610B AC100-240
  • G3NA-410B AC100-240 vs G3NA-490B-UTU-2 DC5-24
  • G3NA-410B AC100-240 vs G3NA-490B-UTU-2 AC100-240
  • G3NA-410B AC100-240 vs G3NA-490B-UTU DC5-24
  • G3NA-410B AC100-240 vs G3NA-490B-UTU AC100-240
  • G3NA-410B AC100-240 vs G3NA-475B-UTU-2 DC5-24
  • G3NA-410B AC100-240 vs G3NA-475B-UTU-2 AC100-240
  • G3NA-410B AC100-240 vs G3NA-475B-UTU DC5-24
  • G3NA-410B AC100-240 vs G3NA-475B-UTU AC100-240
  • G3NA-410B AC100-240 vs G3NA-450B-UTU-2 DC5-24
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.