G3NA-410B AC100-240
G3NA-410B AC100-240
Obsolete
Description:  SSR RELAY SPST-NO 10A 180-528V
Manufacturer:  Omron Automation
History Price: Obsolete
In Stock: 36400
G3NA-410B AC100-240 vs G3NA-625B DC5-24
Series
G3NA
G3NA
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
100 ~ 240VAC
5 ~ 24VDC
Voltage - Load
180 V ~ 528 V
360 V ~ 660 V
Load Current
10:00:00
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-