Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Omron Automation G3NA-410B AC100-240
G3NA-410B AC100-240
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 10A 180-528V
Manufacturer:
Omron Automation
Datasheet:
G3NA-410B AC100-240 Datasheet
History Price: Obsolete
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G3NA-410B AC100-240 vs G3NA-475B-UTU DC5-24
Part No
G3NA-410B AC100-240
G3NA-475B-UTU DC5-24
Category
Solid State Relays
Solid State Relays
Manufacturer
Omron Automation
Omron Automation
Series
G3NA
G3NA
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
100 ~ 240VAC
5 ~ 24VDC
Voltage - Load
180 V ~ 528 V
180 V ~ 528 V
Load Current
10:00:00
75 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-