SUL965840-HE
SUL965840-HE
Active
Description:  SSR 32A/24-600VAC/TVS/CTRL 80-14
Manufacturer:  Celduc Inc
History Price: $89.11237
In Stock: 22460
SUL965840-HE Specification
Specification
Part No
SUL965840-HE
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
Celpac?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
80 ~ 140VAC/DC
Voltage - Load
24 V ~ 600 V
Load Current
30 A
Termination Style
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Supplier Device Package
-
SUL965840-HE PDF Datasheet
SUL965840-HE Related Parts
SUL765070
SUL765070
Celduc Inc
SSR RELAY SPST-NO 32A 24-510V
SUL842070
SUL842070
Celduc Inc
SSR RELAY SPST-NO 25A 12-275V
SUL842770
SUL842770
Celduc Inc
SSR RELAY SPST-NO 25A 12-275V
SUL842970
SUL842970
Celduc Inc
SSR RELAY SPST-NO 25A 12-275V
SUL865070
SUL865070
Celduc Inc
SSR RELAY SPST-NO 32A 24-510V
SUL865770
SUL865770
Celduc Inc
SSR RELAY SPST-NO 32A 24-510V
SUL865970
SUL865970
Celduc Inc
SSR RELAY SPST-NO 32A 24-510V
SUL867070
SUL867070
Celduc Inc
SSR RELAY SPST-NO 35A 24-600V
SUL942440
SUL942440
Celduc Inc
SSR 23A/12-280VAC/TVS/CTRL 3-32V
SUL942460
SUL942460
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SUL963440-HE
SUL963440-HE
Celduc Inc
SSR 30A/24-600VAC/TVS/CTRL 3,5-3
SUL963460
SUL963460
Celduc Inc
SSR RELAY SPST-NO 30A 24-600V
SUL965840-HE Compare Parts
  • SUL965840-HE vs SUL967840
  • SUL965840-HE vs SUL967460
  • SUL965840-HE vs SUL967440
  • SUL965840-HE vs SUL965940-HE
  • SUL965840-HE vs SUL965460
  • SUL965840-HE vs SUL965440-HE
  • SUL965840-HE vs SUL963940-HE
  • SUL965840-HE vs SUL963840-HE
  • SUL965840-HE vs SUL963460
  • SUL965840-HE vs SUL963440-HE
  • SUL965840-HE vs SUL942460
  • SUL965840-HE vs SUL942440
  • SUL965840-HE vs SUL867070
  • SUL965840-HE vs SUL865970
  • SUL965840-HE vs SUL865770
  • SUL965840-HE vs SUL865070
  • SUL965840-HE vs SUL842970
  • SUL965840-HE vs SUL842770
  • SUL965840-HE vs SUL842070
  • SUL965840-HE vs SUL765070
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description