Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SUL965840-HE
SUL965840-HE
Active
Solid State Relays
Description:
SSR 32A/24-600VAC/TVS/CTRL 80-14
Manufacturer:
Celduc Inc
Datasheet:
SUL965840-HE Datasheet
History Price: $89.11237
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SUL965840-HE vs SUL842770
Part No
SUL965840-HE
SUL842770
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
Celpac?
celpac 2G?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
80 ~ 140VAC/DC
24VAC/DC
Voltage - Load
24 V ~ 600 V
12 V ~ 275 V
Load Current
30 A
25 A
Termination Style
Screw Terminal
-
Package / Case
SSR with Integrated Heat Sink
Module
Supplier Device Package
-
-