SUL965840-HE
SUL965840-HE
Active
Description:  SSR 32A/24-600VAC/TVS/CTRL 80-14
Manufacturer:  Celduc Inc
History Price: $89.11237
In Stock: 38400
SUL965840-HE vs SUL942460
Manufacturer
Series
Celpac?
celpac 2G?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
80 ~ 140VAC/DC
3 ~ 32VDC
Voltage - Load
24 V ~ 600 V
12 V ~ 280 V
Load Current
30 A
25 A
Termination Style
Screw Terminal
-
Package / Case
SSR with Integrated Heat Sink
Module
Supplier Device Package
-
-