Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO845070
SO845070
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 12-275V
Manufacturer:
Celduc Inc
Datasheet:
SO845070 Datasheet
History Price: $59.57
In Stock: 20700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SO845070 Specification
Specification
Part No
SO845070
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
okpac?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
Voltage - Load
12 V ~ 275 V
Load Current
50 A
Termination Style
7.5 mOhms
Package / Case
-
Supplier Device Package
Module
SO845070 PDF Datasheet
SO845070 Datasheet
Click and Download: SO845070 Datasheet
SO845070 Related Parts
SO842074
Celduc Inc
SSR RELAY SPST-NO 25A 12-275V
SO842974
Celduc Inc
SSR RELAY SPST-NO 25A 12-275V
SO843070
Celduc Inc
SSR RELAY SPST-NO 35A 12-275V
SO843970
Celduc Inc
SSR RELAY SPST-NO 35A 12-275V
SO845970
Celduc Inc
SSR RELAY SPST-NO 50A 12-275V
SO848070
Celduc Inc
SSR RELAY SPST-NO 95A 12-275V
SO849070
Celduc Inc
SSR RELAY SPST-NO 125A 12-275V
SO863070
Celduc Inc
SSR RELAY SPST-NO 35A 24-510V
SO863970
Celduc Inc
SSR RELAY SPST-NO 35A 24-510V
SO865070
Celduc Inc
SSR RELAY SPST-NO 50A 24-510V
SO865970
Celduc Inc
SSR RELAY SPST-NO 50A 24-510V
SO867070
Celduc Inc
SSR RELAY SPST-NO 75A 24-510V
SO845070 Compare Parts
SO845070 vs SO888060
SO845070 vs SO887060
SO845070 vs SO885960
SO845070 vs SO885060
SO845070 vs SO869970
SO845070 vs SO869070-TH
SO845070 vs SO869070
SO845070 vs SO868970
SO845070 vs SO868070
SO845070 vs SO867970
SO845070 vs SO867070
SO845070 vs SO865970
SO845070 vs SO865070
SO845070 vs SO863970
SO845070 vs SO863070
SO845070 vs SO849070
SO845070 vs SO848070
SO845070 vs SO845970
SO845070 vs SO843970
SO845070 vs SO843070
SO845070 vs SO842974
SO845070 vs SO842074
SO845070 vs SO889060-TH
Customer Reviews
4.95 out of 5.00 stars from 63 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.