Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO842974
SO842974
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 12-275V
Manufacturer:
Celduc Inc
Datasheet:
SO842974 Datasheet
History Price: $54.38
In Stock: 12810
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SO842974 Specification
Specification
Part No
SO842974
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
okpac?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
20 ~ 265VAC/DC
Voltage - Load
12 V ~ 275 V
Load Current
25 A
Termination Style
16 mOhms
Package / Case
-
Supplier Device Package
Module
SO842974 PDF Datasheet
SO842974 Datasheet
Click and Download: SO842974 Datasheet
SO842974 Related Parts
SO842074
Celduc Inc
SSR RELAY SPST-NO 25A 12-275V
SO843070
Celduc Inc
SSR RELAY SPST-NO 35A 12-275V
SO843970
Celduc Inc
SSR RELAY SPST-NO 35A 12-275V
SO845070
Celduc Inc
SSR RELAY SPST-NO 50A 12-275V
SO845970
Celduc Inc
SSR RELAY SPST-NO 50A 12-275V
SO848070
Celduc Inc
SSR RELAY SPST-NO 95A 12-275V
SO849070
Celduc Inc
SSR RELAY SPST-NO 125A 12-275V
SO863070
Celduc Inc
SSR RELAY SPST-NO 35A 24-510V
SO863970
Celduc Inc
SSR RELAY SPST-NO 35A 24-510V
SO865070
Celduc Inc
SSR RELAY SPST-NO 50A 24-510V
SO865970
Celduc Inc
SSR RELAY SPST-NO 50A 24-510V
SO867070
Celduc Inc
SSR RELAY SPST-NO 75A 24-510V
SO842974 Compare Parts
SO842974 vs SO888060
SO842974 vs SO887060
SO842974 vs SO885960
SO842974 vs SO885060
SO842974 vs SO869970
SO842974 vs SO869070-TH
SO842974 vs SO869070
SO842974 vs SO868970
SO842974 vs SO868070
SO842974 vs SO867970
SO842974 vs SO867070
SO842974 vs SO865970
SO842974 vs SO865070
SO842974 vs SO863970
SO842974 vs SO863070
SO842974 vs SO849070
SO842974 vs SO848070
SO842974 vs SO845970
SO842974 vs SO845070
SO842974 vs SO843970
SO842974 vs SO843070
SO842974 vs SO842074
SO842974 vs SO889060-TH
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.