Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO845070
SO845070
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 12-275V
Manufacturer:
Celduc Inc
Datasheet:
SO845070 Datasheet
History Price: $59.57
In Stock: 20700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SO845070 vs SO869070-TH
Part No
SO845070
SO869070-TH
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
12 V ~ 275 V
24 V ~ 510 V
Load Current
50 A
125 A
Termination Style
7.5 mOhms
2 mOhms
Package / Case
-
Screw Terminal
Supplier Device Package
Module
Hockey Puck