AC38
AC38
Active
Description:  DIP-8, 600V / 80MA, SSR RELAY SP
Manufacturer:  Bright Toward
Datasheet:   AC38 Datasheet
History Price: $6.34
In Stock: 9100
AC38 Specification
Specification
Part No
AC38
Category
Solid State Relays
Manufacturer
Bright Toward
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
-
Voltage - Load
0 V ~ 600 V
Load Current
70 mA
Termination Style
-
Package / Case
PC Pin
Supplier Device Package
8-DIP (0.300", 7.62mm)
AC38 PDF Datasheet
AC38 Related Parts
AC30
AC30
Comus International
SSR RELAY SPST-NO 100MA 0-400V
AC30F
AC30F
Bright Toward
SMD-8, 400V / 120MA, SSR RELAY S
AC30F
AC30F
Comus International
SSR RELAY SPST-NO 100MA 0-400V
AC30F-R1
AC30F-R1
Bright Toward
SMD-8, 400V / 120MA, SSR RELAY S
AC30S
AC30S
Bright Toward
SOP-8, 400V / 120MA, SSR RELAY S
AC30S
AC30S
Comus International
SSR RELAY SPST-NO 85MA 0-400V
AC30S-R1
AC30S-R1
Bright Toward
SOP-8, 400V / 120MA, SSR RELAY S
AC31S
AC31S
Bright Toward
SSR RELAY DPST-NO 100MA 0-350V
AC31S
AC31S
Comus International
SSR RELAY SPST-NO 100MA 0-350V
AC37
AC37
Bright Toward
DIP-8, 60V / 550MA, SSR RELAY SP
AC37
AC37
Comus International
SSR RELAY SPST-NO 500MA 0-60V
AC37F
AC37F
Bright Toward
SMD-8, 60V / 550MA, SSR RELAY SP
AC38 Compare Parts
  • AC38 vs AC38S-Q
  • AC38 vs AC38S-Q
  • AC38 vs AC38F-R1
  • AC38 vs AC38F
  • AC38 vs AC37S-R1
  • AC38 vs AC37S
  • AC38 vs AC37S
  • AC38 vs AC37F-R1
  • AC38 vs AC37F
  • AC38 vs AC37
  • AC38 vs AC37
  • AC38 vs AC31S
  • AC38 vs AC31S
  • AC38 vs AC30S-R1
  • AC38 vs AC30S
  • AC38 vs AC30S
  • AC38 vs AC30F-R1
  • AC38 vs AC30F
  • AC38 vs AC30F
  • AC38 vs AC30
  • AC38 vs AC30
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.