AC30
AC30
Active
Description:  SSR RELAY SPST-NO 100MA 0-400V
Manufacturer:  Comus International
Datasheet:   AC30 Datasheet
History Price: $3.03
In Stock: 30400
AC30 Specification
Specification
Part No
AC30
Category
Solid State Relays
Manufacturer
Comus International
Series
30
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC, DC
Voltage - Input
1.17VDC
Voltage - Load
0 V ~ 400 V
Load Current
100 mA
Termination Style
PC Pin
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
AC30 PDF Datasheet
AC30 Related Parts
AC30F
AC30F
Bright Toward
SMD-8, 400V / 120MA, SSR RELAY S
AC30F
AC30F
Comus International
SSR RELAY SPST-NO 100MA 0-400V
AC30F-R1
AC30F-R1
Bright Toward
SMD-8, 400V / 120MA, SSR RELAY S
AC30S
AC30S
Bright Toward
SOP-8, 400V / 120MA, SSR RELAY S
AC30S
AC30S
Comus International
SSR RELAY SPST-NO 85MA 0-400V
AC30S-R1
AC30S-R1
Bright Toward
SOP-8, 400V / 120MA, SSR RELAY S
AC31S
AC31S
Bright Toward
SSR RELAY DPST-NO 100MA 0-350V
AC31S
AC31S
Comus International
SSR RELAY SPST-NO 100MA 0-350V
AC37
AC37
Bright Toward
DIP-8, 60V / 550MA, SSR RELAY SP
AC37
AC37
Comus International
SSR RELAY SPST-NO 500MA 0-60V
AC37F
AC37F
Bright Toward
SMD-8, 60V / 550MA, SSR RELAY SP
AC37F-R1
AC37F-R1
Bright Toward
SMD-8, 60V / 550MA, SSR RELAY SP
AC30 Compare Parts
  • AC30 vs AC38S-Q
  • AC30 vs AC38S-Q
  • AC30 vs AC38F-R1
  • AC30 vs AC38F
  • AC30 vs AC38
  • AC30 vs AC38
  • AC30 vs AC37S-R1
  • AC30 vs AC37S
  • AC30 vs AC37S
  • AC30 vs AC37F-R1
  • AC30 vs AC37F
  • AC30 vs AC37
  • AC30 vs AC37
  • AC30 vs AC31S
  • AC30 vs AC31S
  • AC30 vs AC30S-R1
  • AC30 vs AC30S
  • AC30 vs AC30S
  • AC30 vs AC30F-R1
  • AC30 vs AC30F
  • AC30 vs AC30F
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.