Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AC38
AC38
Active
Solid State Relays
Description:
DIP-8, 600V / 80MA, SSR RELAY SP
Manufacturer:
Bright Toward
Datasheet:
AC38 Datasheet
History Price: $6.34
In Stock: 9100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AC38 vs AC30S-R1
Part No
AC38
AC30S-R1
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Bright Toward
Series
-
30
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
-
1.17VDC
Voltage - Load
0 V ~ 600 V
0 V ~ 400 V
Load Current
70 mA
120 mA
Termination Style
-
Gull Wing
Package / Case
PC Pin
8-SMD, Gull Wing
Supplier Device Package
8-DIP (0.300", 7.62mm)
8-SOP