HP02S1200WI
HP02S1200WI
Active
Description:  2W AC-DC POWER SUPPLY 85-305VAC
Manufacturer:  Zettler Magnetics
Datasheet:   HP02S1200WI Datasheet
History Price: $7.89
In Stock: 28800
HP02S1200WI Specification
Specification
Part No
HP02S1200WI
Category
Board Mount - AC/DC Converters
Manufacturer
Zettler Magnetics
Series
HP02 (2W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Input
12V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
167mA
Current - Output (Max)
2.004 W
Applications
ITE (Commercial)
Features
-
Operating Temperature
-25℃ ~ 85℃
Efficiency
0.74
Mounting Type
Through Hole
Package / Case
4-DIP Module
Size / Dimension
1.33" L x 0.87" W x 0.59" H (33.7mm x 22.2mm x 15.0mm)
Approval Agency
CB, CE, cURus, TUV, UL
HP02S1200WI PDF Datasheet
HP02S1200WI Related Parts
HP01S0300WI
HP01S0300WI
Zettler Magnetics
1W AC-DC POWER SUPPLY 85-305VAC
HP01S0500WI
HP01S0500WI
Zettler Magnetics
1W AC-DC POWER SUPPLY 85-305VAC
HP01S0600WI
HP01S0600WI
Zettler Magnetics
1W AC-DC POWER SUPPLY 85-305VAC
HP01S0600WI
HP01S0600WI
Zettler Magnetics
AC/DC CONVERTER 6V 996MW
HP01S0700WI
HP01S0700WI
Zettler Magnetics
1W AC-DC POWER SUPPLY 85-305VAC
HP01S0800WI
HP01S0800WI
Zettler Magnetics
1W AC-DC POWER SUPPLY 85-305VAC
HP01S0900WI
HP01S0900WI
Zettler Magnetics
1W AC-DC POWER SUPPLY 85-305VAC
HP01S1000WI
HP01S1000WI
Zettler Magnetics
1W AC-DC POWER SUPPLY 85-305VAC
HP01S1200WI
HP01S1200WI
Zettler Magnetics
1W AC-DC POWER SUPPLY 85-305VAC
HP01S1200WI
HP01S1200WI
Zettler Magnetics
AC/DC CONVERTER 12V 996MW
HP01S1500WI
HP01S1500WI
Zettler Magnetics
1W AC-DC POWER SUPPLY 85-305VAC
HP01S1800WI
HP01S1800WI
Zettler Magnetics
1W AC-DC POWER SUPPLY 85-305VAC
HP02S1200WI Compare Parts
  • HP02S1200WI vs HP03S0600WJ
  • HP02S1200WI vs HP03S0500WJ
  • HP02S1200WI vs HP02S2400WI
  • HP02S1200WI vs HP02S1800WI
  • HP02S1200WI vs HP02S1500WI
  • HP02S1200WI vs HP02S1000WI
  • HP02S1200WI vs HP02S0900WI
  • HP02S1200WI vs HP02S0800WI
  • HP02S1200WI vs HP02S0700WI
  • HP02S1200WI vs HP02S0600WI
  • HP02S1200WI vs HP02S0500WI
  • HP02S1200WI vs HP02S0300WI
  • HP02S1200WI vs HP01S2400WI
  • HP02S1200WI vs HP01S2400WI
  • HP02S1200WI vs HP01S1800WI
  • HP02S1200WI vs HP01S1500WI
  • HP02S1200WI vs HP01S1200WI
  • HP02S1200WI vs HP01S1200WI
  • HP02S1200WI vs HP01S1000WI
  • HP02S1200WI vs HP01S0900WI
  • HP02S1200WI vs HP01S0800WI
  • HP02S1200WI vs HP01S0700WI
  • HP02S1200WI vs HP01S0600WI
  • HP02S1200WI vs HP01S0600WI
  • HP02S1200WI vs HP01S0500WI
  • HP02S1200WI vs HP01S0300WI
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller