Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - AC/DC Converters
/ Zettler Magnetics HP02S1200WI
HP02S1200WI
Active
Board Mount - AC/DC Converters
Description:
2W AC-DC POWER SUPPLY 85-305VAC
Manufacturer:
Zettler Magnetics
Datasheet:
HP02S1200WI Datasheet
History Price: $7.89
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HP02S1200WI vs HP02S0800WI
Part No
HP02S1200WI
HP02S0800WI
Category
Board Mount - AC/DC Converters
Board Mount - AC/DC Converters
Manufacturer
Zettler Magnetics
Zettler Magnetics
Series
HP02 (2W)
HP02 (2W)
Packaging
Tube
Tube
Status
Active
Active
Accessory Type
Enclosed
Enclosed
Type
1
1
Number of Outputs
85 ~ 305 VAC, 100 ~ 430 VDC
85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Input
12V
8V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
167mA
250mA
Current - Output (Max)
2.004 W
2 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
-
-
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Efficiency
0.74
0.72
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
4-DIP Module
Size / Dimension
1.33" L x 0.87" W x 0.59" H (33.7mm x 22.2mm x 15.0mm)
1.33" L x 0.87" W x 0.59" H (33.7mm x 22.2mm x 15.0mm)
Approval Agency
CB, CE, cURus, TUV, UL
CE