HP02S1200WI
HP02S1200WI
Active
Description:  2W AC-DC POWER SUPPLY 85-305VAC
Manufacturer:  Zettler Magnetics
Datasheet:   HP02S1200WI Datasheet
History Price: $7.89
In Stock: 28800
HP02S1200WI vs HP01S1500WI
Series
HP02 (2W)
HP01SXX00WI (1W)
Packaging
Tube
Tube
Status
Active
Active
Accessory Type
Enclosed
Enclosed
Type
1
1
Number of Outputs
85 ~ 305 VAC, 100 ~ 430 VDC
85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Input
12V
15V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
167mA
66mA
Current - Output (Max)
2.004 W
990 mW
Applications
ITE (Commercial)
ITE (Commercial)
Features
-
-
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Efficiency
0.74
0.75
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
4-DIP Module
Size / Dimension
1.33" L x 0.87" W x 0.59" H (33.7mm x 22.2mm x 15.0mm)
1.33" L x 0.87" W x 0.59" H (33.7mm x 22.2mm x 15.0mm)
Approval Agency
CB, CE, cURus, TUV, UL
CB, CE, cURus, TUV, UL