Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ TDK-Lambda PH300F110-28
PH300F110-28
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 28V 300W
Manufacturer:
TDK-Lambda
Datasheet:
PH300F110-28 Datasheet
History Price: Obsolete
In Stock: 13040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PH300F110-28 Specification
Specification
Part No
PH300F110-28
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PH-F (300W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
82V
Voltage - Input (Max)
185V
Voltage - Output 1
28V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
10.8A
Current - Output (Max)
300 W
Power (Watts)
3 kV
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, OVP
Features
-20℃ ~ 85℃
Operating Temperature
-
Efficiency
Through Hole
Mounting Type
Module
Package / Case
5.75" L x 3.39" W x 0.50" H (146.0mm x 86.0mm x 12.7mm)
PH300F110-28 PDF Datasheet
PH300F110-28 Datasheet
Click and Download: PH300F110-28 Datasheet
PH300F110-28 Related Parts
PH300A280-12
TDK-Lambda
DC DC CONVERTER 12V 300W
PH300A280-12/T
TDK-Lambda
DC DC CONVERTER 12V 300W
PH300A280-24
TDK-Lambda
DC DC CONVERTER 24V 300W
PH300A280-24/T
TDK-Lambda
DC DC CONVERTER 24V 300W
PH300A280-28
TDK-Lambda
DC DC CONVERTER 28V 300W
PH300A280-28/T
TDK-Lambda
DC DC CONVERTER 28V 300W
PH300A280-48
TDK-Lambda
DC DC CONVERTER 48V 300W
PH300A280-48/T
TDK-Lambda
DC DC CONVERTER 48V 300W
PH300F110-12
TDK-Lambda
DC DC CONVERTER 12V 300W
PH300F110-15
TDK-Lambda
DC DC CONVERTER 15V 300W
PH300F110-24
TDK-Lambda
DC DC CONVERTER 24V 300W
PH300F110-3
TDK-Lambda
DC DC CONVERTER 3.3V 300W
PH300F110-28 Compare Parts
PH300F110-28 vs PH300S280-48
PH300F110-28 vs PH300S280-28
PH300F110-28 vs PH300S280-24
PH300F110-28 vs PH300S280-15
PH300F110-28 vs PH300S280-12
PH300F110-28 vs PH300F48-5
PH300F110-28 vs PH300F48-3
PH300F110-28 vs PH300F48-28
PH300F110-28 vs PH300F48-24
PH300F110-28 vs PH300F48-12
PH300F110-28 vs PH300F280-5
PH300F110-28 vs PH300F280-28
PH300F110-28 vs PH300F280-24
PH300F110-28 vs PH300F280-12
PH300F110-28 vs PH300F24-28
PH300F110-28 vs PH300F24-12
PH300F110-28 vs PH300F110-5
PH300F110-28 vs PH300F110-3
PH300F110-28 vs PH300F110-24
PH300F110-28 vs PH300F110-15
PH300F110-28 vs PH300F110-12
PH300F110-28 vs PH300A280-48/T
PH300F110-28 vs PH300A280-48
PH300F110-28 vs PH300A280-28/T
PH300F110-28 vs PH300A280-28
PH300F110-28 vs PH300A280-24/T
PH300F110-28 vs PH300A280-24
PH300F110-28 vs PH300A280-12/T
PH300F110-28 vs PH300A280-12
PH300F110-28 vs PH300A280-5/T
PH300F110-28 vs PH300A280-5
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you