PH300A280-24
PH300A280-24
Active
Description:  DC DC CONVERTER 24V 300W
Manufacturer:  TDK-Lambda
History Price: $224.96
In Stock: 11700
PH300A280-24 Specification
Specification
Part No
PH300A280-24
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PH-A280 (300W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
200V
Voltage - Input (Max)
425V
Voltage - Output 1
24V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
12.5A
Power (Watts)
300 W
Voltage - Isolation
3 kV
Applications
ITE (Commercial)
Features
Remote On/Off, OCP, OVP
Operating Temperature
-40℃ ~ 100℃
Efficiency
0.905
Mounting Type
Through Hole
Package / Case
Half Brick
PH300A280-24 PDF Datasheet
PH300A280-24 Related Parts
PH300A280-12
PH300A280-12
TDK-Lambda
DC DC CONVERTER 12V 300W
PH300A280-12/T
PH300A280-12/T
TDK-Lambda
DC DC CONVERTER 12V 300W
PH300A280-24/T
PH300A280-24/T
TDK-Lambda
DC DC CONVERTER 24V 300W
PH300A280-28
PH300A280-28
TDK-Lambda
DC DC CONVERTER 28V 300W
PH300A280-28/T
PH300A280-28/T
TDK-Lambda
DC DC CONVERTER 28V 300W
PH300A280-48
PH300A280-48
TDK-Lambda
DC DC CONVERTER 48V 300W
PH300A280-48/T
PH300A280-48/T
TDK-Lambda
DC DC CONVERTER 48V 300W
PH300F110-12
PH300F110-12
TDK-Lambda
DC DC CONVERTER 12V 300W
PH300F110-15
PH300F110-15
TDK-Lambda
DC DC CONVERTER 15V 300W
PH300F110-24
PH300F110-24
TDK-Lambda
DC DC CONVERTER 24V 300W
PH300F110-28
PH300F110-28
TDK-Lambda
DC DC CONVERTER 28V 300W
PH300F110-3
PH300F110-3
TDK-Lambda
DC DC CONVERTER 3.3V 300W
PH300A280-24 Compare Parts
  • PH300A280-24 vs PH300S280-48
  • PH300A280-24 vs PH300S280-28
  • PH300A280-24 vs PH300S280-24
  • PH300A280-24 vs PH300S280-15
  • PH300A280-24 vs PH300S280-12
  • PH300A280-24 vs PH300F48-5
  • PH300A280-24 vs PH300F48-3
  • PH300A280-24 vs PH300F48-28
  • PH300A280-24 vs PH300F48-24
  • PH300A280-24 vs PH300F48-12
  • PH300A280-24 vs PH300F280-5
  • PH300A280-24 vs PH300F280-28
  • PH300A280-24 vs PH300F280-24
  • PH300A280-24 vs PH300F280-12
  • PH300A280-24 vs PH300F24-28
  • PH300A280-24 vs PH300F24-12
  • PH300A280-24 vs PH300F110-5
  • PH300A280-24 vs PH300F110-3
  • PH300A280-24 vs PH300F110-28
  • PH300A280-24 vs PH300F110-24
  • PH300A280-24 vs PH300F110-15
  • PH300A280-24 vs PH300F110-12
  • PH300A280-24 vs PH300A280-48/T
  • PH300A280-24 vs PH300A280-48
  • PH300A280-24 vs PH300A280-28/T
  • PH300A280-24 vs PH300A280-28
  • PH300A280-24 vs PH300A280-24/T
  • PH300A280-24 vs PH300A280-12/T
  • PH300A280-24 vs PH300A280-12
  • PH300A280-24 vs PH300A280-5/T
  • PH300A280-24 vs PH300A280-5
  • PH300A280-24 FAQ
    Q: What is the input voltage range of the TDK-Lambda PH300A280-24 power supply?‌
    A:‌ The TDK-Lambda PH300A280-24 accepts an input voltage range of 85 V AC to 264 V AC.

    Q: What is the rated output power of the TDK-Lambda PH300A280-24?‌
    A:‌ The TDK-Lambda PH300A280-24 provides a rated output power of 300 W.

    Q: What output voltage does the TDK-Lambda PH300A280-24 deliver?‌
    A:‌ The TDK-Lambda PH300A280-24 delivers a nominal output voltage of 24 V DC.

    Q: What is the typical efficiency of the TDK-Lambda PH300A280-24?‌
    A:‌ The TDK-Lambda PH300A280-24 achieves a typical efficiency of 89% under full load.

    Q: Does the TDK-Lambda PH300A280-24 include over-voltage protection (OVP)?‌
    A:‌ Yes, the TDK-Lambda PH300A280-24 features over-voltage protection to safeguard connected devices.

    Q: What operating temperature range is supported by the TDK-Lambda PH300A280-24?‌
    A:‌ The TDK-Lambda PH300A280-24 operates within a temperature range of -10°C to +70°C.

    Q: Is the TDK-Lambda PH300A280-24 certified for industrial use?‌
    A:‌ Yes, the TDK-Lambda PH300A280-24 complies with UL/IEC/EN 60950-1 and 62368-1 safety standards.

    Q: What type of cooling does the TDK-Lambda PH300A280-24 require?‌
    A:‌ The TDK-Lambda PH300A280-24 uses convection cooling for thermal management.

    Q: What is the MTBF (Mean Time Between Failures) of the TDK-Lambda PH300A280-24?‌
    A:‌ The TDK-Lambda PH300A280-24 has an MTBF of approximately 300,000 hours at 25°C ambient.

    Q: Does the TDK-Lambda PH300A280-24 support remote on/off control?‌
    A:‌ Yes, the TDK-Lambda PH300A280-24 includes a remote on/off control function for system integration.

    Q: What are the dimensions of the TDK-Lambda PH300A280-24 power supply?‌
    A:‌ The TDK-Lambda PH300A280-24 measures 127 mm (W) x 63 mm (H) x 124 mm (D).

    Q: Is the TDK-Lambda PH300A280-24 protected against short-circuit conditions?‌
    A:‌ Yes, the TDK-Lambda PH300A280-24 has short-circuit protection with auto-recovery.

    Q: What is the ripple and noise specification for the TDK-Lambda PH300A280-24?‌
    A:‌ The TDK-Lambda PH300A280-24 has a maximum ripple and noise of 150 mV peak-to-peak.

    Q: Can the TDK-Lambda PH300A280-24 operate at high altitudes?‌
    A:‌ The TDK-Lambda PH300A280-24 is rated for operation up to 5,000 meters above sea level.

    Q: What applications is the TDK-Lambda PH300A280-24 designed for?‌
    A:‌ The TDK-Lambda PH300A280-24 is ideal for industrial automation, test equipment, and telecommunications systems.

    Q: Does the TDK-Lambda PH300A280-24 include power factor correction (PFC)?‌
    A:‌ Yes, the TDK-Lambda PH300A280-24 includes active power factor correction (PFC >0.95).

    Q: What is the hold-up time of the TDK-Lambda PH300A280-24 at full load?‌
    A:‌ The TDK-Lambda PH300A280-24 provides a minimum hold-up time of 20 ms at full load.

    Q: Is the TDK-Lambda PH300A280-24 RoHS compliant?‌
    A:‌ Yes, the TDK-Lambda PH300A280-24 is fully compliant with RoHS regulations.

    Q: What is the output current capability of the TDK-Lambda PH300A280-24?‌
    A:‌ The TDK-Lambda PH300A280-24 delivers a maximum output current of 12.5 A.

    Q: Does the TDK-Lambda PH300A280-24 require external EMI filtering?‌
    A:‌ The TDK-Lambda PH300A280-24 includes built-in EMI filtering to meet EN 55032 Class B standards.
    Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement