PH300A280-28
PH300A280-28
Active
Description:  DC DC CONVERTER 28V 300W
Manufacturer:  TDK-Lambda
History Price: $224.96
In Stock: 23900
PH300A280-28 Specification
Specification
Part No
PH300A280-28
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PH-A280 (300W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
200V
Voltage - Input (Max)
425V
Voltage - Output 1
28V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
10.8A
Power (Watts)
300 W
Voltage - Isolation
3 kV
Applications
ITE (Commercial)
Features
Remote On/Off, OCP, OVP
Operating Temperature
-40℃ ~ 100℃
Efficiency
0.91
Mounting Type
Through Hole
Package / Case
Half Brick
PH300A280-28 PDF Datasheet
PH300A280-28 Related Parts
PH300A280-12
PH300A280-12
TDK-Lambda
DC DC CONVERTER 12V 300W
PH300A280-12/T
PH300A280-12/T
TDK-Lambda
DC DC CONVERTER 12V 300W
PH300A280-24
PH300A280-24
TDK-Lambda
DC DC CONVERTER 24V 300W
PH300A280-24/T
PH300A280-24/T
TDK-Lambda
DC DC CONVERTER 24V 300W
PH300A280-28/T
PH300A280-28/T
TDK-Lambda
DC DC CONVERTER 28V 300W
PH300A280-48
PH300A280-48
TDK-Lambda
DC DC CONVERTER 48V 300W
PH300A280-48/T
PH300A280-48/T
TDK-Lambda
DC DC CONVERTER 48V 300W
PH300F110-12
PH300F110-12
TDK-Lambda
DC DC CONVERTER 12V 300W
PH300F110-15
PH300F110-15
TDK-Lambda
DC DC CONVERTER 15V 300W
PH300F110-24
PH300F110-24
TDK-Lambda
DC DC CONVERTER 24V 300W
PH300F110-28
PH300F110-28
TDK-Lambda
DC DC CONVERTER 28V 300W
PH300F110-3
PH300F110-3
TDK-Lambda
DC DC CONVERTER 3.3V 300W
PH300A280-28 Description
The TDK-Lambda PH300A280-28 is a high-performance AC-DC power supply designed for applications that require reliable power conversion in a compact, rugged form factor. It is part of the TDK-Lambda PH series, known for providing high efficiency and wide input voltage ranges, making it suitable for a variety of industrial, medical, and telecommunications systems. The PH300A280-28 is engineered to offer stable output, high power density, and protection features for demanding environments.

## Key Features

* Power Rating: The TDK-Lambda PH300A280-28 provides a 300W output power, ensuring sufficient power for various high-demand electronic applications. This power rating makes it suitable for systems requiring robust performance in industrial, telecommunications, and medical devices.

* Input Voltage Range: The power supply operates within a wide input voltage range of 85 to 264 VAC, supporting both single-phase and three-phase systems. This versatility allows the PH300A280-28 to be used in global applications, making it adaptable to different voltage standards across regions.

* Output Voltage: It provides a 28V DC output, ideal for systems requiring a stable and regulated 28V power source. The power supply delivers high current output, with a rated output of 10.7A at 28V, which is sufficient for driving devices and circuits that require significant amounts of power.

* High Efficiency: The PH300A280-28 offers high efficiency, typically around 92%, depending on the load and operating conditions. This efficiency ensures minimal power loss, reducing heat generation and contributing to the longevity of the power supply.

* Active Power Factor Correction (PFC): The power supply is equipped with active power factor correction (PFC), which improves the input power quality by ensuring the current drawn from the AC supply is in phase with the voltage. This feature reduces harmonic distortion and improves the overall efficiency of the system.

* Compact Design: The TDK-Lambda PH300A280-28 is designed to be compact, making it suitable for space-constrained applications. With dimensions of 215mm x 115mm x 41mm (L x W x H), it offers a small form factor that can fit into tight spaces in various enclosures, such as rack-mounted systems or small industrial controllers.

* Safety and Protection Features: The power supply includes a range of protection features to ensure reliable and safe operation:

* Overcurrent Protection (OCP): Prevents damage to the unit or load in the event of an overload condition.
* Overvoltage Protection (OVP): Safeguards the power supply and connected equipment from excessive voltage.
* Overtemperature Protection (OTP): Shuts down the power supply if it exceeds safe operating temperatures, preventing thermal damage.
* Short Circuit Protection (SCP): Protects against short circuits, ensuring the safety of both the power supply and connected loads.

* Cooling: The power supply uses forced air cooling through an internal fan, ensuring effective heat dissipation during high-power operation. The fan is designed to operate quietly and efficiently, providing cooling while maintaining a stable temperature within the unit.

* Conformal Coating: The power supply is equipped with a conformal coating, which provides an extra layer of protection against environmental factors such as moisture, dust, and corrosive elements. This makes the PH300A280-28 ideal for use in harsh or industrial environments.

* Compliance with Standards: The PH300A280-28 complies with international safety standards, including UL, CSA, CE, and CB certifications, ensuring it meets stringent safety and regulatory requirements. It is also compliant with RoHS directives, meaning it is free from hazardous substances.

## Electrical and Performance Specifications

## Key Parameters:

* Power Rating: 300W
* Input Voltage Range: 85-264 VAC, 47-63 Hz
* Output Voltage: 28V DC
* Output Current: 10.7A
* Efficiency: 92% (typical)
* Power Factor Correction: Active PFC (Power Factor Correction)
* Protection Features: Overcurrent (OCP), Overvoltage (OVP), Overtemperature (OTP), Short Circuit Protection (SCP)
* Cooling: Forced air cooling (internal fan)
* Conformal Coating: Yes, for protection against environmental factors
* Dimensions: 215mm x 115mm x 41mm (L x W x H)
* Weight: Approximately 1.2 kg
* Safety Certifications: UL, CSA, CE, CB
* Environmental Compliance: RoHS compliant
* Operating Temperature: 0°C to +50°C (with derating above 40°C)
* Storage Temperature: -20°C to +85°C
* Relative Humidity: 20% to 90% (non-condensing)

## Applications

The TDK-Lambda PH300A280-28 is used in a wide range of industrial, medical, and telecommunications applications where stable, reliable power is essential:

* Industrial Equipment: The power supply is ideal for automation systems, robotics, control systems, and industrial machinery, where high power and continuous operation are required in demanding environments.

* Telecommunications: It can be used in base stations, communication equipment, and networking devices, providing stable power to support communication systems' critical functions.

* Medical Devices: The PH300A280-28 meets medical-grade standards and can be used in medical instruments, patient monitoring systems, and other healthcare-related applications that require reliable and regulated power.

* Test and Measurement: In test equipment and laboratory environments, the power supply provides precise and stable voltage, ensuring accurate readings and consistent performance for testing devices.

* Battery Chargers: It can be used to power battery charging systems, providing the required output for rechargeable batteries in applications such as uninterruptible power supplies (UPS), electric vehicles, and energy storage systems.

* Networking and IT: The PH300A280-28 is suitable for data centers, servers, and storage systems, where high power, high reliability, and efficiency are necessary for continuous operation.

## Conclusion

The TDK-Lambda PH300A280-28 is a robust, high-efficiency AC-DC power supply that offers reliable performance and a compact design. With its wide input voltage range, high efficiency, and advanced protection features, it is well-suited for a variety of industrial, medical, and telecommunications applications. Whether for powering industrial machinery, communication systems, or medical devices, this power supply provides the stability, efficiency, and safety required for demanding environments.
PH300A280-28 Compare Parts
  • PH300A280-28 vs PH300S280-48
  • PH300A280-28 vs PH300S280-28
  • PH300A280-28 vs PH300S280-24
  • PH300A280-28 vs PH300S280-15
  • PH300A280-28 vs PH300S280-12
  • PH300A280-28 vs PH300F48-5
  • PH300A280-28 vs PH300F48-3
  • PH300A280-28 vs PH300F48-28
  • PH300A280-28 vs PH300F48-24
  • PH300A280-28 vs PH300F48-12
  • PH300A280-28 vs PH300F280-5
  • PH300A280-28 vs PH300F280-28
  • PH300A280-28 vs PH300F280-24
  • PH300A280-28 vs PH300F280-12
  • PH300A280-28 vs PH300F24-28
  • PH300A280-28 vs PH300F24-12
  • PH300A280-28 vs PH300F110-5
  • PH300A280-28 vs PH300F110-3
  • PH300A280-28 vs PH300F110-28
  • PH300A280-28 vs PH300F110-24
  • PH300A280-28 vs PH300F110-15
  • PH300A280-28 vs PH300F110-12
  • PH300A280-28 vs PH300A280-48/T
  • PH300A280-28 vs PH300A280-48
  • PH300A280-28 vs PH300A280-28/T
  • PH300A280-28 vs PH300A280-24/T
  • PH300A280-28 vs PH300A280-24
  • PH300A280-28 vs PH300A280-12/T
  • PH300A280-28 vs PH300A280-12
  • PH300A280-28 vs PH300A280-5/T
  • PH300A280-28 vs PH300A280-5
  • PH300A280-28 FAQ
    Here are 20 FAQs about the TDK-Lambda PH300A280-28:

    Q1: What is the TDK-Lambda PH300A280-28?
    A1: The TDK-Lambda PH300A280-28 is a high-performance, compact AC-DC power supply module designed to provide a reliable 28V output with a power rating of up to 300W. It is ideal for industrial and commercial applications requiring stable power.

    Q2: What is the input voltage range of the TDK-Lambda PH300A280-28?
    A2: The TDK-Lambda PH300A280-28 supports an input voltage range of 90-264V AC, making it suitable for both 115V and 230V AC power sources.

    Q3: What is the output voltage of the TDK-Lambda PH300A280-28?
    A3: The TDK-Lambda PH300A280-28 provides a regulated output of 28V DC, delivering up to 10.71A of continuous current.

    Q4: What is the maximum power output of the TDK-Lambda PH300A280-28?
    A4: The TDK-Lambda PH300A280-28 can provide a maximum output power of 300W, making it suitable for powering a variety of equipment and devices in demanding applications.

    Q5: Is the TDK-Lambda PH300A280-28 equipped with overcurrent protection?
    A5: Yes, the TDK-Lambda PH300A280-28 includes overcurrent protection, ensuring that the unit will automatically shut down or limit current in the event of an overload.

    Q6: Does the TDK-Lambda PH300A280-28 have overvoltage protection?
    A6: Yes, the TDK-Lambda PH300A280-28 is equipped with overvoltage protection, which helps to prevent damage to the power supply and connected devices if the output voltage exceeds safe levels.

    Q7: What is the efficiency of the TDK-Lambda PH300A280-28?
    A7: The TDK-Lambda PH300A280-28 offers high efficiency, typically around 94%, ensuring low heat generation and reducing energy consumption.

    Q8: What are the dimensions of the TDK-Lambda PH300A280-28?
    A8: The TDK-Lambda PH300A280-28 has compact dimensions of 91mm x 125mm x 41.5mm, making it easy to integrate into a variety of space-constrained applications.

    Q9: What are the typical applications of the TDK-Lambda PH300A280-28?
    A9: The TDK-Lambda PH300A280-28 is commonly used in industrial equipment, medical devices, communications equipment, and laboratory applications that require a stable 28V DC output.

    Q10: Is the TDK-Lambda PH300A280-28 convection cooled?
    A10: Yes, the TDK-Lambda PH300A280-28 utilizes convection cooling, eliminating the need for external cooling fans and enhancing system reliability.

    Q11: Does the TDK-Lambda PH300A280-28 meet international safety standards?
    A11: Yes, the TDK-Lambda PH300A280-28 is certified to international safety standards, including UL, CE, and TUV, ensuring compliance with global safety regulations.

    Q12: What is the operating temperature range of the TDK-Lambda PH300A280-28?
    A12: The TDK-Lambda PH300A280-28 operates within a temperature range of -20°C to +70°C, making it suitable for a wide range of environmental conditions.

    Q13: What type of output connectors does the TDK-Lambda PH300A280-28 use?
    A13: The TDK-Lambda PH300A280-28 uses screw terminal block connectors for the output, allowing for secure and easy wiring to external loads.

    Q14: Does the TDK-Lambda PH300A280-28 support remote sensing?
    A14: Yes, the TDK-Lambda PH300A280-28 includes remote sensing capabilities, which help to compensate for voltage drops due to cable losses, ensuring accurate output voltage at the load.

    Q15: Is the TDK-Lambda PH300A280-28 suitable for 24/7 operation?
    A15: Yes, the TDK-Lambda PH300A280-28 is designed for continuous operation and is built to provide reliable power 24/7 in industrial and commercial environments.

    Q16: What is the ripple and noise specification of the TDK-Lambda PH300A280-28?
    A16: The TDK-Lambda PH300A280-28 has a ripple and noise specification of less than 150mVp-p at full load, ensuring clean and stable DC output for sensitive applications.

    Q17: Can the TDK-Lambda PH300A280-28 be used in parallel for higher power?
    A17: The TDK-Lambda PH300A280-28 is not designed for parallel operation out of the box. However, it can be used in systems where multiple units are needed for higher power requirements.

    Q18: What protections are included in the TDK-Lambda PH300A280-28?
    A18: The TDK-Lambda PH300A280-28 includes protections such as overcurrent, overvoltage, and thermal shutdown, ensuring reliable operation even under fault conditions.

    Q19: Does the TDK-Lambda PH300A280-28 have an on/off switch?
    A19: No, the TDK-Lambda PH300A280-28 does not have an integrated on/off switch. It is intended to be controlled by an external switch or through the input AC power.

    Q20: What are the environmental certifications for the TDK-Lambda PH300A280-28?
    A20: The TDK-Lambda PH300A280-28 is certified with RoHS and has a high level of environmental compliance, ensuring minimal environmental impact during operation and disposal.
    Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement