☰
CN100A110-5
CN100A110-5
Active
Description:  DC DC CONVERTER 5V 100W
Manufacturer:  TDK-Lambda
Datasheet:   CN100A110-5 Datasheet
History Price: $160.84
In Stock: 47835
CN100A110-5 Specification
Specification
Part No
CN100A110-5
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
CN-A110 (100W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
60V
Voltage - Input (Max)
160V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
20A
Power (Watts)
100 W
Voltage - Isolation
3 kV
Applications
ITE (Commercial)
Features
Remote On/Off
Operating Temperature
-40℃ ~ 100℃
Efficiency
0.85
Mounting Type
Through Hole
Package / Case
8-DIP Module, 1/4 Brick
CN100A110-5 PDF Datasheet
CN100A110-5 Related Parts
CN100A24-5
CN100A24-5
TDK-Lambda
DC DC CONVERTER 5V 100W
CN100A24-12
CN100A24-12
TDK-Lambda
DC DC CONVERTER 12V 100W
CN100A24-24
CN100A24-24
TDK-Lambda
DC DC CONVERTER 24V 100W
CN100A110-12/CO2
CN100A110-12/CO2
TDK-Lambda
DC DC CONVERTER 12V 101W
CN100A110-15/CO2
CN100A110-15/CO2
TDK-Lambda
DC DC CONVERTER 15V 101W
CN100A110-24/CO2
CN100A110-24/CO2
TDK-Lambda
DC DC CONVERTER 24V 101W
CN100A110-5/CO2
CN100A110-5/CO2
TDK-Lambda
DC DC CONVERTER 5V 100W
CN100A24-12/CO2
CN100A24-12/CO2
TDK-Lambda
DC DC CONVERTER 12V 100W
CN100A24-24/CO2
CN100A24-24/CO2
TDK-Lambda
DC DC CONVERTER 24V 100W
CN100A24-5/CO2
CN100A24-5/CO2
TDK-Lambda
DC DC CONVERTER 5V 100W
CN100A110-12
CN100A110-12
TDK-Lambda
DC DC CONVERTER 12V 100W
CN100A110-15
CN100A110-15
TDK-Lambda
DC DC CONVERTER 15V 100W
CN100A110-5 Compare Parts
  • CN100A110-5 vs CN100A110-15
  • CN100A110-5 vs CN100A110-12
  • CN100A110-5 vs CN100A24-5/CO2
  • CN100A110-5 vs CN100A24-24/CO2
  • CN100A110-5 vs CN100A24-12/CO2
  • CN100A110-5 vs CN100A110-5/CO2
  • CN100A110-5 vs CN100A110-24/CO2
  • CN100A110-5 vs CN100A110-15/CO2
  • CN100A110-5 vs CN100A110-12/CO2
  • CN100A110-5 vs CN100A24-24
  • CN100A110-5 vs CN100A24-12
  • CN100A110-5 vs CN100A24-5
  • CN100A110-5 vs CN100A24-5/CO
  • CN100A110-5 vs CN100A24-24/CO
  • CN100A110-5 vs CN100A24-12/CO
  • CN100A110-5 vs CN100A110-5/CO
  • CN100A110-5 vs CN100A110-24/CO
  • CN100A110-5 vs CN100A110-15/CO
  • CN100A110-5 vs CN100A110-12/CO
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend