CN100A24-5/CO2
CN100A24-5/CO2
Active
Description:  DC DC CONVERTER 5V 100W
Manufacturer:  TDK-Lambda
History Price: $199.98
In Stock: 40100
CN100A24-5/CO2 Specification
Specification
Part No
CN100A24-5/CO2
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
CN-A24 (100W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
14.4V
Voltage - Input (Max)
36V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
20A
Power (Watts)
100 W
Voltage - Isolation
3 kV
Applications
ITE (Commercial)
Features
Remote On/Off, OCP, OVP
Operating Temperature
-40℃ ~ 100℃
Efficiency
0.86
Mounting Type
Through Hole
Package / Case
8-DIP Module, 1/4 Brick
CN100A24-5/CO2 PDF Datasheet
CN100A24-5/CO2 Related Parts
CN100A24-5
CN100A24-5
TDK-Lambda
DC DC CONVERTER 5V 100W
CN100A24-12
CN100A24-12
TDK-Lambda
DC DC CONVERTER 12V 100W
CN100A24-24
CN100A24-24
TDK-Lambda
DC DC CONVERTER 24V 100W
CN100A110-12/CO2
CN100A110-12/CO2
TDK-Lambda
DC DC CONVERTER 12V 101W
CN100A110-15/CO2
CN100A110-15/CO2
TDK-Lambda
DC DC CONVERTER 15V 101W
CN100A110-24/CO2
CN100A110-24/CO2
TDK-Lambda
DC DC CONVERTER 24V 101W
CN100A110-5/CO2
CN100A110-5/CO2
TDK-Lambda
DC DC CONVERTER 5V 100W
CN100A24-12/CO2
CN100A24-12/CO2
TDK-Lambda
DC DC CONVERTER 12V 100W
CN100A24-24/CO2
CN100A24-24/CO2
TDK-Lambda
DC DC CONVERTER 24V 100W
CN100A110-12
CN100A110-12
TDK-Lambda
DC DC CONVERTER 12V 100W
CN100A110-15
CN100A110-15
TDK-Lambda
DC DC CONVERTER 15V 100W
CN100A110-24
CN100A110-24
TDK-Lambda
DC DC CONVERTER 24V 100W
CN100A24-5/CO2 Compare Parts
  • CN100A24-5/CO2 vs CN100A110-24
  • CN100A24-5/CO2 vs CN100A110-15
  • CN100A24-5/CO2 vs CN100A110-12
  • CN100A24-5/CO2 vs CN100A24-24/CO2
  • CN100A24-5/CO2 vs CN100A24-12/CO2
  • CN100A24-5/CO2 vs CN100A110-5/CO2
  • CN100A24-5/CO2 vs CN100A110-24/CO2
  • CN100A24-5/CO2 vs CN100A110-15/CO2
  • CN100A24-5/CO2 vs CN100A110-12/CO2
  • CN100A24-5/CO2 vs CN100A24-24
  • CN100A24-5/CO2 vs CN100A24-12
  • CN100A24-5/CO2 vs CN100A24-5
  • CN100A24-5/CO2 vs CN100A24-5/CO
  • CN100A24-5/CO2 vs CN100A24-24/CO
  • CN100A24-5/CO2 vs CN100A24-12/CO
  • CN100A24-5/CO2 vs CN100A110-5/CO
  • CN100A24-5/CO2 vs CN100A110-24/CO
  • CN100A24-5/CO2 vs CN100A110-15/CO
  • CN100A24-5/CO2 vs CN100A110-12/CO
  • Customer Reviews
    4.95 out of 5.00 stars from 57 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller