CN100A110-12/CO2
CN100A110-12/CO2
Active
Description:  DC DC CONVERTER 12V 101W
Manufacturer:  TDK-Lambda
History Price: $158.95
In Stock: 16900
CN100A110-12/CO2 Specification
Specification
Part No
CN100A110-12/CO2
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
CN-A110 (100W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
60V
Voltage - Input (Max)
160V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
8.4A
Power (Watts)
101 W
Voltage - Isolation
3 kV
Applications
ITE (Commercial)
Features
Remote On/Off, OCP, OVP, UVLO
Operating Temperature
-40℃ ~ 100℃
Efficiency
0.88
Mounting Type
Through Hole
Package / Case
8-DIP Module, 1/4 Brick
CN100A110-12/CO2 PDF Datasheet
CN100A110-12/CO2 Related Parts
CN100A24-5
CN100A24-5
TDK-Lambda
DC DC CONVERTER 5V 100W
CN100A24-12
CN100A24-12
TDK-Lambda
DC DC CONVERTER 12V 100W
CN100A24-24
CN100A24-24
TDK-Lambda
DC DC CONVERTER 24V 100W
CN100A110-15/CO2
CN100A110-15/CO2
TDK-Lambda
DC DC CONVERTER 15V 101W
CN100A110-24/CO2
CN100A110-24/CO2
TDK-Lambda
DC DC CONVERTER 24V 101W
CN100A110-5/CO2
CN100A110-5/CO2
TDK-Lambda
DC DC CONVERTER 5V 100W
CN100A24-12/CO2
CN100A24-12/CO2
TDK-Lambda
DC DC CONVERTER 12V 100W
CN100A24-24/CO2
CN100A24-24/CO2
TDK-Lambda
DC DC CONVERTER 24V 100W
CN100A24-5/CO2
CN100A24-5/CO2
TDK-Lambda
DC DC CONVERTER 5V 100W
CN100A110-12
CN100A110-12
TDK-Lambda
DC DC CONVERTER 12V 100W
CN100A110-15
CN100A110-15
TDK-Lambda
DC DC CONVERTER 15V 100W
CN100A110-24
CN100A110-24
TDK-Lambda
DC DC CONVERTER 24V 100W
CN100A110-12/CO2 Description
The TDK-Lambda CN100A110-12/CO2 is a high-performance, compact AC-DC power supply designed to deliver 12V output with efficient power conversion, making it suitable for a wide range of industrial, commercial, and consumer applications. It is part of the CN100A series, which focuses on providing reliable power solutions in a cost-effective, efficient package. The unit is engineered for high efficiency, low noise, and excellent thermal performance, addressing the increasing demand for high-quality, stable power supplies in various devices.

## Key Features:

* Output Power and Voltage: The TDK-Lambda CN100A110-12/CO2 provides an output voltage of 12V with a maximum output power rating of 100W. This makes it ideal for systems requiring moderate power levels, such as industrial control equipment, telecommunications systems, test and measurement devices, and consumer electronics.

* High Efficiency: One of the standout features of the CN100A110-12/CO2 power supply is its high efficiency of up to 94%. This not only reduces energy consumption but also minimizes heat generation, making it more environmentally friendly and reducing the need for extensive cooling solutions.

* Compact and Lightweight Design: The power supply is designed with a compact and lightweight form factor, making it easy to integrate into space-constrained environments. It features a compact enclosure that minimizes footprint while still maintaining durability and robustness, making it suitable for rack-mounted or stand-alone setups.

* Universal Input Voltage: The power supply supports a wide input voltage range from 90VAC to 264VAC, accommodating global voltage standards. This wide input range makes the CN100A110-12/CO2 suitable for use in various geographic locations without the need for additional voltage conversion equipment.

* Short Circuit, Overload, and Overvoltage Protection: To ensure the safety and longevity of both the power supply and connected equipment, the CN100A110-12/CO2 incorporates multiple protection mechanisms, including:

* Short circuit protection: Safeguards the power supply against unexpected short-circuit conditions.
* Overload protection: Prevents damage from excessive load conditions.
* Overvoltage protection: Protects against input or output voltage fluctuations that could damage sensitive electronics.

* Low Standby Power Consumption: The CN100A110-12/CO2 features a low standby power consumption, enhancing energy efficiency when the device is under low load conditions. This is a key consideration in environmentally conscious designs, helping to reduce the overall operating cost.

* Convection Cooling: The power supply is convection-cooled, meaning it does not require an active fan or additional cooling systems, which further contributes to its reliability and quiet operation. The design ensures that heat dissipation occurs naturally, even under maximum load conditions.

* Certification and Compliance: The CN100A110-12/CO2 complies with several international safety and environmental standards. It is certified to UL, CE, and FCC standards, ensuring it meets industry requirements for safety and electromagnetic compatibility. The power supply is also designed to meet RoHS (Restriction of Hazardous Substances) regulations, making it compliant with global environmental standards.

## Technical Specifications:

* Input Voltage:

* Nominal Input: 100-240VAC
* Operating Range: 90VAC to 264VAC
* Input Frequency: 47-63 Hz

* Output Voltage:

* Nominal Output: 12VDC
* Output Current: Up to 8.3A
* Output Power: Maximum 100W

* Efficiency:

* Up to 94% efficiency, which ensures minimal energy loss and reduces heat generation.

* Output Ripple and Noise:

* Ripple: Less than 150mV peak-to-peak (at full load, 20MHz bandwidth), ensuring stable voltage for sensitive electronic equipment.

* Overload Protection:

* 120%-150% of rated output power (auto recovery).

* Temperature Range:

* Operating Temperature: -10°C to +70°C
* Storage Temperature: -40°C to +85°C
* The wide operating temperature range makes the CN100A110-12/CO2 suitable for use in environments with extreme temperature conditions.

* Protection Features:

* Overvoltage Protection: Active shutdown at 115%-135% of nominal output voltage.
* Short Circuit Protection: Current limit with auto-recovery.

* Cooling Method:

* Convection Cooling: No need for active fans, ensuring silent operation and lower maintenance requirements.

* Size:

* Dimensions: 98mm x 62mm x 37mm (3.86” x 2.44” x 1.46”), which makes the unit highly compact for integration into various systems.

* Weight:

* Approximately 300g (10.5oz), which further contributes to its suitability in portable and lightweight applications.

* MTBF (Mean Time Between Failures):

* Calculated to be 500,000 hours at 25°C, ensuring a long operational life and high reliability in continuous usage scenarios.

## Applications:

The TDK-Lambda CN100A110-12/CO2 power supply is versatile and suitable for a variety of applications where reliable, efficient power conversion is needed. Some key application areas include:

1. Industrial Control Systems: The power supply is ideal for use in PLC systems, automated manufacturing equipment, and robotics, where stable and continuous power is necessary for operations.

2. Telecommunications Equipment: The CN100A110-12/CO2 is a great fit for networking devices, telecommunication base stations, and other telecommunications equipment that require efficient, low-noise power supplies to ensure high-quality data transmission.

3. Test and Measurement Equipment: Precision and stability are essential for test equipment used in engineering and product validation. The CN100A110-12/CO2 ensures reliable power for test and measurement tools that require stable operation under varying load conditions.

4. Consumer Electronics: It is suitable for use in audio-visual systems, smart home devices, personal computers, and other consumer electronic products that need efficient, compact, and reliable power supplies.

5. Medical Devices: With its high efficiency and protection features, the CN100A110-12/CO2 is also applicable for medical electronics such as patient monitoring systems, medical imaging devices, and point-of-care diagnostic equipment, where stable and regulated power is critical.

6. LED Lighting: The power supply can be used in LED lighting systems for residential, commercial, and industrial applications, providing efficient and consistent power to drive LED arrays.

## Performance and Reliability:

The TDK-Lambda CN100A110-12/CO2 is engineered to offer high reliability and long-lasting performance in both demanding and standard operating environments. Its robust protection features ensure that the device remains operational even in fault conditions, protecting both the load and the power supply itself. The convection cooling design ensures that the unit can operate silently in enclosed spaces, making it perfect for applications where noise reduction is crucial.

Its compact size, combined with high efficiency and safety certifications, makes the CN100A110-12/CO2 an ideal solution for a wide range of applications, from industrial automation to consumer electronics, ensuring that users receive a reliable, cost-effective power supply.

## Conclusion:

The TDK-Lambda CN100A110-12/CO2 is a highly efficient, compact, and reliable AC-DC power supply that delivers 12V output with up to 100W of power. It offers excellent energy efficiency, a wide input voltage range, and essential protection features, making it a versatile solution for industrial, commercial, and consumer electronics applications. Its convection cooling, low ripple, and long lifespan make it particularly suitable for applications where silent, efficient, and durable power conversion is necessary.
CN100A110-12/CO2 Compare Parts
  • CN100A110-12/CO2 vs CN100A110-24
  • CN100A110-12/CO2 vs CN100A110-15
  • CN100A110-12/CO2 vs CN100A110-12
  • CN100A110-12/CO2 vs CN100A24-5/CO2
  • CN100A110-12/CO2 vs CN100A24-24/CO2
  • CN100A110-12/CO2 vs CN100A24-12/CO2
  • CN100A110-12/CO2 vs CN100A110-5/CO2
  • CN100A110-12/CO2 vs CN100A110-24/CO2
  • CN100A110-12/CO2 vs CN100A110-15/CO2
  • CN100A110-12/CO2 vs CN100A24-24
  • CN100A110-12/CO2 vs CN100A24-12
  • CN100A110-12/CO2 vs CN100A24-5
  • CN100A110-12/CO2 vs CN100A24-5/CO
  • CN100A110-12/CO2 vs CN100A24-24/CO
  • CN100A110-12/CO2 vs CN100A24-12/CO
  • CN100A110-12/CO2 vs CN100A110-5/CO
  • CN100A110-12/CO2 vs CN100A110-24/CO
  • CN100A110-12/CO2 vs CN100A110-15/CO
  • CN100A110-12/CO2 vs CN100A110-12/CO
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller