☰
VSFCN8CI960G
VSFCN8CI960G
Active
Description:  SSD 960GB M.2 TLC SATA III 3.3V
Manufacturer:  Virtium LLC
History Price: $397.864
In Stock: 6980
VSFCN8CI960G Specification
Specification
Part No
VSFCN8CI960G
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Virtium LLC
Series
StorFly? M.2
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
548MB/s
Speed - Write
380MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
1.14A
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.65mm
VSFCN8CI960G Related Parts
VSF302CC030G-100
VSF302CC030G-100
Virtium LLC
SSD 30GB MSATA MLC SATA III 5V
VSF302CC060G-100
VSF302CC060G-100
Virtium LLC
SSD 60GB MSATA MLC SATA III 5V
VSF302CC120G-100
VSF302CC120G-100
Virtium LLC
SSD 120GB MSATA MLC SATA III 5V
VSF302PC016G-100
VSF302PC016G-100
Virtium LLC
SSD 16GB MSATA SLC SATA III 5V
VSF302PC032G-100
VSF302PC032G-100
Virtium LLC
SSD 32GB MSATA SLC SATA III 5V
VSF302PC064G-100
VSF302PC064G-100
Virtium LLC
SSD 64GB MSATA SLC SATA III 5V
VSF302PI016G-100
VSF302PI016G-100
Virtium LLC
SSD 16GB MSATA SLC SATA III 5V
VSF302PI032G-100
VSF302PI032G-100
Virtium LLC
SSD 32GB MSATA SLC SATA III 5V
VSF302PI064G
VSF302PI064G
Virtium LLC
SSD 64GB MSATA SLC SATA III 5V
VSF304CI060G
VSF304CI060G
Virtium LLC
60GB MSATA 3.3V CE 3D MLC IND
VSFB18CC030G-100
VSFB18CC030G-100
Virtium LLC
SSD 30GB 1.8" MLC SATA III
VSFB18CC120G-100
VSFB18CC120G-100
Virtium LLC
SSD 120GB 1.8" MLC SATA III
VSFCN8CI960G Compare Parts
  • VSFCN8CI960G vs VSF202PI032G-100
  • VSFCN8CI960G vs VSF202PI016G-100
  • VSFCN8CI960G vs VSF202PC064G-100
  • VSFCN8CI960G vs VSF202PC032G-100
  • VSFCN8CI960G vs VSF202PC016G-100
  • VSFCN8CI960G vs VSF202PC008G-100
  • VSFCN8CI960G vs VSF202CC120G-150
  • VSFCN8CI960G vs VSF202CC120G-100
  • VSFCN8CI960G vs VSF202CC060G-150
  • VSFCN8CI960G vs VSF202CC060G-100
  • VSFCN8CI960G vs VSF202CC030G-150
  • VSFCN8CI960G vs VSF202CC030G-100
  • VSFCN8CI960G vs VSF302PI064G-V11
  • VSFCN8CI960G vs VSFNP7960GHC4WSA
  • VSFCN8CI960G vs VSFNP71T92WCGWSM
  • VSFCN8CI960G vs VSFB25XI120G-150
  • VSFCN8CI960G vs VSFNP7960GWCFVSM
  • VSFCN8CI960G vs VSFNP71T92WCFVSM
  • VSFCN8CI960G vs VSFN25800GYCZWSE
  • VSFCN8CI960G vs VSFF18CI480G-V11
  • VSFCN8CI960G vs VSFDM8CI480G-V11
  • VSFCN8CI960G vs VSFCM4CI120G
  • VSFCN8CI960G vs VSFCM4CI060G
  • VSFCN8CI960G vs VSFBM8XI480G-V11
  • VSFCN8CI960G vs VSFB25XI480G
  • VSFCN8CI960G vs VSFB25XI240G-150
  • VSFCN8CI960G vs VSFB25XI060G-150
  • VSFCN8CI960G vs VSFB25XI030G-150
  • VSFCN8CI960G vs VSFB25XI016G
  • VSFCN8CI960G vs VSFB25PI128G-101
  • VSFCN8CI960G vs VSFB25PI064G-100
  • VSFCN8CI960G vs VSFB25PI032G-100
  • VSFCN8CI960G vs VSFB25PC064G-100
  • VSFCN8CI960G vs VSFB25PC032G
  • VSFCN8CI960G vs VSFB25CC480G-100
  • VSFCN8CI960G vs VSFB25CC240G-150
  • VSFCN8CI960G vs VSFB25CC240G-100
  • VSFCN8CI960G vs VSFB25CC120G-150
  • VSFCN8CI960G vs VSFB25CC120G-100
  • VSFCN8CI960G vs VSFB25CC060G-150
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend