☰
VSF302PC032G-100
VSF302PC032G-100
Active
Description:  SSD 32GB MSATA SLC SATA III 5V
Manufacturer:  Virtium LLC
History Price: $312.46
In Stock: 23760
VSF302PC032G-100 Specification
Specification
Part No
VSF302PC032G-100
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Virtium LLC
Series
StorFly? 300
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
mSATA
Speed - Read
370MB/s
Speed - Write
280MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
50.00mm x 29.85mm x 3.70mm
VSF302PC032G-100 Related Parts
VSF302CC030G-100
VSF302CC030G-100
Virtium LLC
SSD 30GB MSATA MLC SATA III 5V
VSF302CC060G-100
VSF302CC060G-100
Virtium LLC
SSD 60GB MSATA MLC SATA III 5V
VSF302CC120G-100
VSF302CC120G-100
Virtium LLC
SSD 120GB MSATA MLC SATA III 5V
VSF302PC016G-100
VSF302PC016G-100
Virtium LLC
SSD 16GB MSATA SLC SATA III 5V
VSF302PC064G-100
VSF302PC064G-100
Virtium LLC
SSD 64GB MSATA SLC SATA III 5V
VSF302PI016G-100
VSF302PI016G-100
Virtium LLC
SSD 16GB MSATA SLC SATA III 5V
VSF302PI032G-100
VSF302PI032G-100
Virtium LLC
SSD 32GB MSATA SLC SATA III 5V
VSF302PI064G
VSF302PI064G
Virtium LLC
SSD 64GB MSATA SLC SATA III 5V
VSF304CI060G
VSF304CI060G
Virtium LLC
60GB MSATA 3.3V CE 3D MLC IND
VSFB18CC030G-100
VSFB18CC030G-100
Virtium LLC
SSD 30GB 1.8" MLC SATA III
VSFB18CC120G-100
VSFB18CC120G-100
Virtium LLC
SSD 120GB 1.8" MLC SATA III
VSFB18PC008G-100
VSFB18PC008G-100
Virtium LLC
SSD 8GB 1.8" SLC SATA III
VSF302PC032G-100 Compare Parts
  • VSF302PC032G-100 vs VSF202PI032G-100
  • VSF302PC032G-100 vs VSF202PI016G-100
  • VSF302PC032G-100 vs VSF202PC064G-100
  • VSF302PC032G-100 vs VSF202PC032G-100
  • VSF302PC032G-100 vs VSF202PC016G-100
  • VSF302PC032G-100 vs VSF202PC008G-100
  • VSF302PC032G-100 vs VSF202CC120G-150
  • VSF302PC032G-100 vs VSF202CC120G-100
  • VSF302PC032G-100 vs VSF202CC060G-150
  • VSF302PC032G-100 vs VSF202CC060G-100
  • VSF302PC032G-100 vs VSF202CC030G-150
  • VSF302PC032G-100 vs VSF202CC030G-100
  • VSF302PC032G-100 vs VSF302PI064G-V11
  • VSF302PC032G-100 vs VSFNP7960GHC4WSA
  • VSF302PC032G-100 vs VSFNP71T92WCGWSM
  • VSF302PC032G-100 vs VSFB25XI120G-150
  • VSF302PC032G-100 vs VSFNP7960GWCFVSM
  • VSF302PC032G-100 vs VSFNP71T92WCFVSM
  • VSF302PC032G-100 vs VSFN25800GYCZWSE
  • VSF302PC032G-100 vs VSFF18CI480G-V11
  • VSF302PC032G-100 vs VSFDM8CI480G-V11
  • VSF302PC032G-100 vs VSFCM4CI120G
  • VSF302PC032G-100 vs VSFCM4CI060G
  • VSF302PC032G-100 vs VSFBM8XI480G-V11
  • VSF302PC032G-100 vs VSFB25XI480G
  • VSF302PC032G-100 vs VSFB25XI240G-150
  • VSF302PC032G-100 vs VSFB25XI060G-150
  • VSF302PC032G-100 vs VSFB25XI030G-150
  • VSF302PC032G-100 vs VSFB25XI016G
  • VSF302PC032G-100 vs VSFB25PI128G-101
  • VSF302PC032G-100 vs VSFB25PI064G-100
  • VSF302PC032G-100 vs VSFB25PI032G-100
  • VSF302PC032G-100 vs VSFB25PC064G-100
  • VSF302PC032G-100 vs VSFB25PC032G
  • VSF302PC032G-100 vs VSFB25CC480G-100
  • VSF302PC032G-100 vs VSFB25CC240G-150
  • VSF302PC032G-100 vs VSFB25CC240G-100
  • VSF302PC032G-100 vs VSFB25CC120G-150
  • VSF302PC032G-100 vs VSFB25CC120G-100
  • VSF302PC032G-100 vs VSFB25CC060G-150
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend