☰
VSFB25PC032G
VSFB25PC032G
Active
Description:  SSD 32GB 2.5" SLC SATA III 5V
Manufacturer:  Virtium LLC
History Price: $325.854
In Stock: 24370
VSFB25PC032G Specification
Specification
Part No
VSFB25PC032G
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Virtium LLC
Series
StorFly? 25
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
Speed - Read
370MB/s
Speed - Write
280MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
100.50mm x 69.85mm x 5.00mm
VSFB25PC032G Related Parts
VSF302CC030G-100
VSF302CC030G-100
Virtium LLC
SSD 30GB MSATA MLC SATA III 5V
VSF302CC060G-100
VSF302CC060G-100
Virtium LLC
SSD 60GB MSATA MLC SATA III 5V
VSF302CC120G-100
VSF302CC120G-100
Virtium LLC
SSD 120GB MSATA MLC SATA III 5V
VSF302PC016G-100
VSF302PC016G-100
Virtium LLC
SSD 16GB MSATA SLC SATA III 5V
VSF302PC032G-100
VSF302PC032G-100
Virtium LLC
SSD 32GB MSATA SLC SATA III 5V
VSF302PC064G-100
VSF302PC064G-100
Virtium LLC
SSD 64GB MSATA SLC SATA III 5V
VSF302PI016G-100
VSF302PI016G-100
Virtium LLC
SSD 16GB MSATA SLC SATA III 5V
VSF302PI032G-100
VSF302PI032G-100
Virtium LLC
SSD 32GB MSATA SLC SATA III 5V
VSF302PI064G
VSF302PI064G
Virtium LLC
SSD 64GB MSATA SLC SATA III 5V
VSF304CI060G
VSF304CI060G
Virtium LLC
60GB MSATA 3.3V CE 3D MLC IND
VSFB18CC030G-100
VSFB18CC030G-100
Virtium LLC
SSD 30GB 1.8" MLC SATA III
VSFB18CC120G-100
VSFB18CC120G-100
Virtium LLC
SSD 120GB 1.8" MLC SATA III
VSFB25PC032G Compare Parts
  • VSFB25PC032G vs VSF202PI032G-100
  • VSFB25PC032G vs VSF202PI016G-100
  • VSFB25PC032G vs VSF202PC064G-100
  • VSFB25PC032G vs VSF202PC032G-100
  • VSFB25PC032G vs VSF202PC016G-100
  • VSFB25PC032G vs VSF202PC008G-100
  • VSFB25PC032G vs VSF202CC120G-150
  • VSFB25PC032G vs VSF202CC120G-100
  • VSFB25PC032G vs VSF202CC060G-150
  • VSFB25PC032G vs VSF202CC060G-100
  • VSFB25PC032G vs VSF202CC030G-150
  • VSFB25PC032G vs VSF202CC030G-100
  • VSFB25PC032G vs VSF302PI064G-V11
  • VSFB25PC032G vs VSFNP7960GHC4WSA
  • VSFB25PC032G vs VSFNP71T92WCGWSM
  • VSFB25PC032G vs VSFB25XI120G-150
  • VSFB25PC032G vs VSFNP7960GWCFVSM
  • VSFB25PC032G vs VSFNP71T92WCFVSM
  • VSFB25PC032G vs VSFN25800GYCZWSE
  • VSFB25PC032G vs VSFF18CI480G-V11
  • VSFB25PC032G vs VSFDM8CI480G-V11
  • VSFB25PC032G vs VSFCM4CI120G
  • VSFB25PC032G vs VSFCM4CI060G
  • VSFB25PC032G vs VSFBM8XI480G-V11
  • VSFB25PC032G vs VSFB25XI480G
  • VSFB25PC032G vs VSFB25XI240G-150
  • VSFB25PC032G vs VSFB25XI060G-150
  • VSFB25PC032G vs VSFB25XI030G-150
  • VSFB25PC032G vs VSFB25XI016G
  • VSFB25PC032G vs VSFB25PI128G-101
  • VSFB25PC032G vs VSFB25PI064G-100
  • VSFB25PC032G vs VSFB25PI032G-100
  • VSFB25PC032G vs VSFB25PC064G-100
  • VSFB25PC032G vs VSFB25CC480G-100
  • VSFB25PC032G vs VSFB25CC240G-150
  • VSFB25PC032G vs VSFB25CC240G-100
  • VSFB25PC032G vs VSFB25CC120G-150
  • VSFB25PC032G vs VSFB25CC120G-100
  • VSFB25PC032G vs VSFB25CC060G-150
  • VSFB25PC032G vs VSFB25CC060G-100
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.