☰
VSF2253T8423CCVS
VSF2253T8423CCVS
Obsolete
Description:  SSD 3.84TB 2.5" MLC SAS 5V-12V
Manufacturer:  Viking Technology
History Price: Obsolete
In Stock: 29840
VSF2253T8423CCVS Specification
Specification
Part No
VSF2253T8423CCVS
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Viking Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
3.84TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
Speed - Read
1.4GB/s
Speed - Write
930MB/s
Voltage - Supply
5V, 12V
Type
SAS
Current - Max
-
Operating Temperature
0癈 ~ 60癈
Weight
-
Size / Dimension
100.20mm x 69.85mm x 14.80mm
VSF2253T8423CCVS Related Parts
VSF302CC030G-100
VSF302CC030G-100
Virtium LLC
SSD 30GB MSATA MLC SATA III 5V
VSF302CC060G-100
VSF302CC060G-100
Virtium LLC
SSD 60GB MSATA MLC SATA III 5V
VSF302CC120G-100
VSF302CC120G-100
Virtium LLC
SSD 120GB MSATA MLC SATA III 5V
VSF302PC016G-100
VSF302PC016G-100
Virtium LLC
SSD 16GB MSATA SLC SATA III 5V
VSF302PC032G-100
VSF302PC032G-100
Virtium LLC
SSD 32GB MSATA SLC SATA III 5V
VSF302PC064G-100
VSF302PC064G-100
Virtium LLC
SSD 64GB MSATA SLC SATA III 5V
VSF302PI016G-100
VSF302PI016G-100
Virtium LLC
SSD 16GB MSATA SLC SATA III 5V
VSF302PI032G-100
VSF302PI032G-100
Virtium LLC
SSD 32GB MSATA SLC SATA III 5V
VSF302PI064G
VSF302PI064G
Virtium LLC
SSD 64GB MSATA SLC SATA III 5V
VSF304CI060G
VSF304CI060G
Virtium LLC
60GB MSATA 3.3V CE 3D MLC IND
VSFB18CC030G-100
VSFB18CC030G-100
Virtium LLC
SSD 30GB 1.8" MLC SATA III
VSFB18CC120G-100
VSFB18CC120G-100
Virtium LLC
SSD 120GB 1.8" MLC SATA III
VSF2253T8423CCVS Compare Parts
  • VSF2253T8423CCVS vs VSF202PI032G-100
  • VSF2253T8423CCVS vs VSF202PI016G-100
  • VSF2253T8423CCVS vs VSF202PC064G-100
  • VSF2253T8423CCVS vs VSF202PC032G-100
  • VSF2253T8423CCVS vs VSF202PC016G-100
  • VSF2253T8423CCVS vs VSF202PC008G-100
  • VSF2253T8423CCVS vs VSF202CC120G-150
  • VSF2253T8423CCVS vs VSF202CC120G-100
  • VSF2253T8423CCVS vs VSF202CC060G-150
  • VSF2253T8423CCVS vs VSF202CC060G-100
  • VSF2253T8423CCVS vs VSF202CC030G-150
  • VSF2253T8423CCVS vs VSF202CC030G-100
  • VSF2253T8423CCVS vs VSF302PI064G-V11
  • VSF2253T8423CCVS vs VSFNP7960GHC4WSA
  • VSF2253T8423CCVS vs VSFNP71T92WCGWSM
  • VSF2253T8423CCVS vs VSFB25XI120G-150
  • VSF2253T8423CCVS vs VSFNP7960GWCFVSM
  • VSF2253T8423CCVS vs VSFNP71T92WCFVSM
  • VSF2253T8423CCVS vs VSFN25800GYCZWSE
  • VSF2253T8423CCVS vs VSFF18CI480G-V11
  • VSF2253T8423CCVS vs VSFDM8CI480G-V11
  • VSF2253T8423CCVS vs VSFCM4CI120G
  • VSF2253T8423CCVS vs VSFCM4CI060G
  • VSF2253T8423CCVS vs VSFBM8XI480G-V11
  • VSF2253T8423CCVS vs VSFB25XI480G
  • VSF2253T8423CCVS vs VSFB25XI240G-150
  • VSF2253T8423CCVS vs VSFB25XI060G-150
  • VSF2253T8423CCVS vs VSFB25XI030G-150
  • VSF2253T8423CCVS vs VSFB25XI016G
  • VSF2253T8423CCVS vs VSFB25PI128G-101
  • VSF2253T8423CCVS vs VSFB25PI064G-100
  • VSF2253T8423CCVS vs VSFB25PI032G-100
  • VSF2253T8423CCVS vs VSFB25PC064G-100
  • VSF2253T8423CCVS vs VSFB25PC032G
  • VSF2253T8423CCVS vs VSFB25CC480G-100
  • VSF2253T8423CCVS vs VSFB25CC240G-150
  • VSF2253T8423CCVS vs VSFB25CC240G-100
  • VSF2253T8423CCVS vs VSFB25CC120G-150
  • VSF2253T8423CCVS vs VSFB25CC120G-100
  • VSF2253T8423CCVS vs VSFB25CC060G-150
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend