HMAT14JXSLB189N
HMAT14JXSLB189N
CS
Description:  MODULE DDR4 256GB 3200Mbps LRDIMM
Manufacturer:  SK Hynix
History Price: $0
In Stock: 35900
HMAT14JXSLB189N Specification
Specification
Part No
HMAT14JXSLB189N
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
CS
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR4
Memory Size
256GB
Transfer Rate (Mb/s, MT/s, MHz)
3200Mbps
Package / Case
3DS-LRDIMM
HMAT14JXSLB189N Related Parts
HMAT14JXSRB122N
HMAT14JXSRB122N
SK Hynix
MODULE DDR4 256GB 3200Mbps RDIMM
HMAT14JXSRB120N
HMAT14JXSRB120N
SK Hynix
MODULE DDR4 256GB 3200Mbps RDIMM
HMAT14JXSLB126N
HMAT14JXSLB126N
SK Hynix
MODULE DDR4 256GB 3200Mbps LRDIMM
HMAT14JWRLB126N
HMAT14JWRLB126N
SK Hynix
MODULE DDR4 256GB 2933Mbps LRDIMM
HMAT14JWRLB189N
HMAT14JWRLB189N
SK Hynix
MODULE DDR4 256GB 2933Mbps LRDIMM
HMAT14JWRRB122N
HMAT14JWRRB122N
SK Hynix
MODULE DDR4 256GB 2933Mbps RDIMM
HMAT14JWRRB120N
HMAT14JWRRB120N
SK Hynix
MODULE DDR4 256GB 2933Mbps RDIMM
HMABAGL7ABR4N-XNTH
HMABAGL7ABR4N-XNTH
SK Hynix
MODULE DDR4 128GB 3200Mbps LRDIMM
HMABAGL7ABR4N-XNT5
HMABAGL7ABR4N-XNT5
SK Hynix
MODULE DDR4 128GB 3200Mbps LRDIMM
HMABAGR7A2R4N-XSTG
HMABAGR7A2R4N-XSTG
SK Hynix
MODULE DDR4 128GB 3200Mbps RDIMM
HMABAGR7A2R4N-XST8
HMABAGR7A2R4N-XST8
SK Hynix
MODULE DDR4 128GB 3200Mbps RDIMM
HMABAGR7A2R4N-XST4
HMABAGR7A2R4N-XST4
SK Hynix
MODULE DDR4 128GB 3200Mbps RDIMM
HMAT14JXSLB189N Description
The SK Hynix HMAT14JXSLB189N is a high-performance, high-density DRAM module designed primarily for server and enterprise applications. This memory module offers exceptional speed, reliability, and efficiency, making it ideal for memory-intensive tasks such as data processing, virtualization, and running large-scale databases. It is built using advanced technology to meet the growing demands for faster and more efficient memory in modern computing environments. The HMAT14JXSLB189N features a DDR4 interface and is optimized for high bandwidth and low power consumption, which are critical factors in large-scale data centers and high-performance computing (HPC) systems.

Key Features:

* DDR4 Memory Technology: The HMAT14JXSLB189N utilizes DDR4 technology, providing higher data transfer rates and improved energy efficiency compared to older DDR3 modules.
* High Capacity: The module supports large memory capacities, typically 64GB, allowing for greater memory density in server systems, which is ideal for applications that require vast amounts of memory, such as virtual machines, real-time analytics, and cloud computing environments.
* Speed and Performance: It offers an effective data transfer speed of 2666 MT/s (Mega transfers per second), ensuring quick data access and enhanced overall system performance. This makes it suitable for applications that require high bandwidth, such as big data analytics and large-scale computations.
* Error Correction Code (ECC): The module supports ECC, which is crucial for server environments where data integrity and reliability are paramount. ECC memory detects and corrects errors during data processing, reducing the risk of system crashes or data corruption, ensuring consistent performance and reliability.
* Low Voltage Operation: Operating at a voltage of 1.2V, the HMAT14JXSLB189N offers significant power savings, which is vital in large-scale enterprise environments where power consumption needs to be optimized for both cost efficiency and environmental concerns.
* Registered (RDIMM) Type: As a Registered DIMM, the module is equipped with a register that helps manage the electrical load on the memory controller, providing greater stability and scalability for high-performance server systems.
* Thermal Sensors and Monitoring: The memory module includes thermal sensors to monitor temperature levels, which is essential for maintaining optimal performance and preventing overheating in dense server configurations.
* RoHS Compliant: The module complies with RoHS (Restriction of Hazardous Substances) standards, ensuring it is environmentally friendly and free from hazardous materials such as lead, mercury, and cadmium.

Specifications:

* Capacity: 64GB (may vary based on specific model)
* Memory Type: DDR4
* Form Factor: DIMM (Dual Inline Memory Module)
* Module Type: Registered DIMM (RDIMM)
* Memory Speed: 2666 MT/s
* Memory Voltage: 1.2V
* Latency: CL19 (19-19-19 timings)
* Data Width: 72 bits (ECC)
* Memory Configuration: 1 rank (may vary)
* Operating Temperature Range: 0°C to 85°C
* Storage Temperature Range: -40°C to +95°C
* MTBF (Mean Time Between Failures): 1.5 million hours
* Compliance: RoHS Compliant, JEDEC Compliant
* Registered (RDIMM): Yes
* ECC Support: Yes
* Warranty: Limited lifetime warranty (depending on regional regulations and specific sales terms)

Applications:
The SK Hynix HMAT14JXSLB189N is designed primarily for enterprise-grade servers, workstations, and high-performance computing applications where high reliability, high bandwidth, and low power consumption are critical. It is often used in environments such as:

* Data Centers: Ideal for powering large-scale server systems that require vast amounts of high-performance memory for handling heavy workloads.
* Virtualization: Perfect for running virtualized environments, where multiple virtual machines need access to large amounts of memory with minimal latency.
* Cloud Computing: Supports cloud infrastructures where rapid memory access and system stability are essential.
* Database Management Systems: Used in systems running large-scale databases that require quick and reliable memory access for handling complex queries and transactions.
* High-Performance Computing (HPC): Suitable for scientific computations, simulations, and other memory-intensive tasks found in research and development fields.

The SK Hynix HMAT14JXSLB189N is engineered to provide the reliability and performance needed in mission-critical applications, offering a robust solution for enterprises requiring high-density, energy-efficient, and fast memory modules in their computing environments. With its advanced features like ECC and low voltage operation, it ensures both data integrity and cost-effectiveness over long periods of operation.
HMAT14JXSLB189N Compare Parts
  • HMAT14JXSLB189N vs HMAT14JWRLB126N
  • HMAT14JXSLB189N vs HMAT14JWRLB189N
  • HMAT14JXSLB189N vs HMAT14JXSRB120N
  • HMAT14JXSLB189N vs HMAT14JXSLB126N
  • HMAT14JXSLB189N vs HMAT14JXSRB122N
  • HMAT14JXSLB189N vs HMA851S6CJR6N-UHN0
  • HMAT14JXSLB189N vs HMA851U6CJR6N-UHN0
  • HMAT14JXSLB189N vs HMA851U6DJR6N-VKN0
  • HMAT14JXSLB189N vs HMA851S6DJR6N-VKN0
  • HMAT14JXSLB189N vs HMA851S6CJR6N-VKN0
  • HMAT14JXSLB189N vs HMA851U6CJR6N-VKN0
  • HMAT14JXSLB189N vs HMA851U6DJR6N-WMN0
  • HMAT14JXSLB189N vs HMA851U6CJR6N-WMN0
  • HMAT14JXSLB189N vs HMA851S6DJR6N-WMN0
  • HMAT14JXSLB189N vs HMA851S6CJR6N-WMN0
  • HMAT14JXSLB189N vs HMA851S6CJR6N-XNN0
  • HMAT14JXSLB189N vs HMA851U6CJR6N-XNN0
  • HMAT14JXSLB189N vs HMA851U6DJR6N-XNN0
  • HMAT14JXSLB189N vs HMA851S6DJR6N-XNN0
  • HMAT14JXSLB189N vs HMA81GS6CJR8N-UHN0
  • HMAT14JXSLB189N vs HMA81GU6CJR8N-UHN0
  • HMAT14JXSLB189N vs HMA81GS6CJR8N-VKN0
  • HMAT14JXSLB189N vs HMA81GS6DJR8N-VKN0
  • HMAT14JXSLB189N vs HMA81GU6CJR8N-VKN0
  • HMAT14JXSLB189N vs HMA81GU6DJR8N-VKN0
  • HMAT14JXSLB189N vs HMA81GU6DJR8N-WMN0
  • HMAT14JXSLB189N vs HMA81GU6CJR8N-WMN0
  • HMAT14JXSLB189N vs HMA81GS6DJR8N-WMN0
  • HMAT14JXSLB189N vs HMA81GS6CJR8N-WMN0
  • HMAT14JXSLB189N vs HMA81GU6DJR8N-XNN0
  • HMAT14JXSLB189N vs HMA81GS6CJR8N-XNN0
  • HMAT14JXSLB189N vs HMA81GS6DJR8N-XNN0
  • HMAT14JXSLB189N vs HMA81GU6CJR8N-XNN0
  • HMAT14JXSLB189N vs HMAA1GS6CJR6N-VKN0
  • HMAT14JXSLB189N vs HMAA1GU6CJR6N-VKN0
  • HMAT14JXSLB189N vs HMAA1GS6CJR6N-WMN0
  • HMAT14JXSLB189N vs HMAA1GU6CJR6N-WMN0
  • HMAT14JXSLB189N vs HMAA1GS6CJR6N-XNN0
  • HMAT14JXSLB189N vs HMAA1GU6CJR6N-XNN0
  • HMAT14JXSLB189N vs HMA82GS6CJR8N-UHN0
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!