Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Modules
/ SK Hynix HMABAGR7A2R4N-XST4
HMABAGR7A2R4N-XST4
Active
Memory Modules
Description:
MODULE DDR4 128GB 3200Mbps RDIMM
Manufacturer:
SK Hynix
Datasheet:
HMABAGR7A2R4N-XST4 Datasheet
History Price: $0
In Stock: 46900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HMABAGR7A2R4N-XST4 Specification
Specification
Part No
HMABAGR7A2R4N-XST4
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR4
Memory Size
128GB
Transfer Rate (Mb/s, MT/s, MHz)
3200Mbps
Package / Case
3DS-RDIMM
HMABAGR7A2R4N-XST4 Related Parts
HMAT14JXSRB122N
SK Hynix
MODULE DDR4 256GB 3200Mbps RDIMM
HMAT14JXSRB120N
SK Hynix
MODULE DDR4 256GB 3200Mbps RDIMM
HMAT14JXSLB189N
SK Hynix
MODULE DDR4 256GB 3200Mbps LRDIMM
HMAT14JXSLB126N
SK Hynix
MODULE DDR4 256GB 3200Mbps LRDIMM
HMAT14JWRLB126N
SK Hynix
MODULE DDR4 256GB 2933Mbps LRDIMM
HMAT14JWRLB189N
SK Hynix
MODULE DDR4 256GB 2933Mbps LRDIMM
HMAT14JWRRB122N
SK Hynix
MODULE DDR4 256GB 2933Mbps RDIMM
HMAT14JWRRB120N
SK Hynix
MODULE DDR4 256GB 2933Mbps RDIMM
HMABAGL7ABR4N-XNTH
SK Hynix
MODULE DDR4 128GB 3200Mbps LRDIMM
HMABAGL7ABR4N-XNT5
SK Hynix
MODULE DDR4 128GB 3200Mbps LRDIMM
HMABAGR7A2R4N-XSTG
SK Hynix
MODULE DDR4 128GB 3200Mbps RDIMM
HMABAGR7A2R4N-XST8
SK Hynix
MODULE DDR4 128GB 3200Mbps RDIMM
HMABAGR7A2R4N-XST4 Compare Parts
HMABAGR7A2R4N-XST4 vs HMAT14JWRLB126N
HMABAGR7A2R4N-XST4 vs HMAT14JWRLB189N
HMABAGR7A2R4N-XST4 vs HMAT14JXSRB120N
HMABAGR7A2R4N-XST4 vs HMAT14JXSLB189N
HMABAGR7A2R4N-XST4 vs HMAT14JXSLB126N
HMABAGR7A2R4N-XST4 vs HMAT14JXSRB122N
HMABAGR7A2R4N-XST4 vs HMA851S6CJR6N-UHN0
HMABAGR7A2R4N-XST4 vs HMA851U6CJR6N-UHN0
HMABAGR7A2R4N-XST4 vs HMA851U6DJR6N-VKN0
HMABAGR7A2R4N-XST4 vs HMA851S6DJR6N-VKN0
HMABAGR7A2R4N-XST4 vs HMA851S6CJR6N-VKN0
HMABAGR7A2R4N-XST4 vs HMA851U6CJR6N-VKN0
HMABAGR7A2R4N-XST4 vs HMA851U6DJR6N-WMN0
HMABAGR7A2R4N-XST4 vs HMA851U6CJR6N-WMN0
HMABAGR7A2R4N-XST4 vs HMA851S6DJR6N-WMN0
HMABAGR7A2R4N-XST4 vs HMA851S6CJR6N-WMN0
HMABAGR7A2R4N-XST4 vs HMA851S6CJR6N-XNN0
HMABAGR7A2R4N-XST4 vs HMA851U6CJR6N-XNN0
HMABAGR7A2R4N-XST4 vs HMA851U6DJR6N-XNN0
HMABAGR7A2R4N-XST4 vs HMA851S6DJR6N-XNN0
HMABAGR7A2R4N-XST4 vs HMA81GS6CJR8N-UHN0
HMABAGR7A2R4N-XST4 vs HMA81GU6CJR8N-UHN0
HMABAGR7A2R4N-XST4 vs HMA81GS6CJR8N-VKN0
HMABAGR7A2R4N-XST4 vs HMA81GS6DJR8N-VKN0
HMABAGR7A2R4N-XST4 vs HMA81GU6CJR8N-VKN0
HMABAGR7A2R4N-XST4 vs HMA81GU6DJR8N-VKN0
HMABAGR7A2R4N-XST4 vs HMA81GU6DJR8N-WMN0
HMABAGR7A2R4N-XST4 vs HMA81GU6CJR8N-WMN0
HMABAGR7A2R4N-XST4 vs HMA81GS6DJR8N-WMN0
HMABAGR7A2R4N-XST4 vs HMA81GS6CJR8N-WMN0
HMABAGR7A2R4N-XST4 vs HMA81GU6DJR8N-XNN0
HMABAGR7A2R4N-XST4 vs HMA81GS6CJR8N-XNN0
HMABAGR7A2R4N-XST4 vs HMA81GS6DJR8N-XNN0
HMABAGR7A2R4N-XST4 vs HMA81GU6CJR8N-XNN0
HMABAGR7A2R4N-XST4 vs HMAA1GS6CJR6N-VKN0
HMABAGR7A2R4N-XST4 vs HMAA1GU6CJR6N-VKN0
HMABAGR7A2R4N-XST4 vs HMAA1GS6CJR6N-WMN0
HMABAGR7A2R4N-XST4 vs HMAA1GU6CJR6N-WMN0
HMABAGR7A2R4N-XST4 vs HMAA1GS6CJR6N-XNN0
HMABAGR7A2R4N-XST4 vs HMAA1GU6CJR6N-XNN0
Customer Reviews
4.95 out of 5.00 stars from 125 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components