HMAT14JWRRB120N
HMAT14JWRRB120N
CS
Description:  MODULE DDR4 256GB 2933Mbps RDIMM
Manufacturer:  SK Hynix
History Price: $0
In Stock: 41400
HMAT14JWRRB120N Specification
Specification
Part No
HMAT14JWRRB120N
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
CS
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR4
Memory Size
256GB
Transfer Rate (Mb/s, MT/s, MHz)
2933Mbps
Package / Case
3DS-RDIMM
HMAT14JWRRB120N Related Parts
HMAT14JXSRB122N
HMAT14JXSRB122N
SK Hynix
MODULE DDR4 256GB 3200Mbps RDIMM
HMAT14JXSRB120N
HMAT14JXSRB120N
SK Hynix
MODULE DDR4 256GB 3200Mbps RDIMM
HMAT14JXSLB189N
HMAT14JXSLB189N
SK Hynix
MODULE DDR4 256GB 3200Mbps LRDIMM
HMAT14JXSLB126N
HMAT14JXSLB126N
SK Hynix
MODULE DDR4 256GB 3200Mbps LRDIMM
HMAT14JWRLB126N
HMAT14JWRLB126N
SK Hynix
MODULE DDR4 256GB 2933Mbps LRDIMM
HMAT14JWRLB189N
HMAT14JWRLB189N
SK Hynix
MODULE DDR4 256GB 2933Mbps LRDIMM
HMAT14JWRRB122N
HMAT14JWRRB122N
SK Hynix
MODULE DDR4 256GB 2933Mbps RDIMM
HMABAGL7ABR4N-XNTH
HMABAGL7ABR4N-XNTH
SK Hynix
MODULE DDR4 128GB 3200Mbps LRDIMM
HMABAGL7ABR4N-XNT5
HMABAGL7ABR4N-XNT5
SK Hynix
MODULE DDR4 128GB 3200Mbps LRDIMM
HMABAGR7A2R4N-XSTG
HMABAGR7A2R4N-XSTG
SK Hynix
MODULE DDR4 128GB 3200Mbps RDIMM
HMABAGR7A2R4N-XST8
HMABAGR7A2R4N-XST8
SK Hynix
MODULE DDR4 128GB 3200Mbps RDIMM
HMABAGR7A2R4N-XST4
HMABAGR7A2R4N-XST4
SK Hynix
MODULE DDR4 128GB 3200Mbps RDIMM
HMAT14JWRRB120N Description
The SK Hynix HMAT14JWRRB120N is a high-performance memory module designed for use in various computing applications, including servers, workstations, and high-performance computing systems. This memory module is part of SK Hynix%27s extensive portfolio of DRAM products, known for their reliability, speed, and efficiency.

## Overview

The HMAT14JWRRB120N is a DDR4 (Double Data Rate 4) SDRAM memory module that offers enhanced performance and power efficiency compared to previous generations of memory. It is designed to meet the demands of modern computing environments, providing high bandwidth and low latency for data-intensive applications.

## Key Features

1. DDR4 Technology: The module utilizes DDR4 technology, which provides higher data transfer rates and improved power efficiency compared to DDR3. This results in better overall system performance.
2. High Capacity: The HMAT14JWRRB120N is available in various capacities, allowing users to choose the right amount of memory for their specific applications. This flexibility is essential for handling large datasets and multitasking environments.
3. Data Rate: The memory module supports data rates of up to 3200 MT/s (megatransfers per second), enabling fast data access and improved system responsiveness.
4. Low Power Consumption: Operating at a voltage of 1.2V, the DDR4 memory module is designed for low power consumption, making it suitable for energy-efficient systems and helping to reduce overall operational costs.
5. Enhanced Reliability: The HMAT14JWRRB120N features advanced error correction capabilities, which help to ensure data integrity and system stability, particularly in mission-critical applications.
6. Compatibility: The module is compatible with a wide range of motherboards and systems that support DDR4 memory, making it easy to integrate into existing setups.

## Specifications

- Memory Type: DDR4 SDRAM
- Capacity: Typically available in various capacities (e.g., 8GB, 16GB, 32GB)
- Data Rate: Up to 3200 MT/s
- Voltage: 1.2V
- Form Factor: DIMM (Dual In-line Memory Module) or SO-DIMM (Small Outline DIMM) depending on the specific model
- Latency: CL22 (CAS Latency) or similar, depending on the specific configuration
- Operating Temperature Range: 0°C to 85°C (commercial grade) or -40°C to 95°C (industrial grade, if applicable)

## Applications

The SK Hynix HMAT14JWRRB120N is suitable for a wide range of applications, including:
- Servers and data centers
- High-performance computing (HPC) systems
- Workstations for graphic design and video editing
- Gaming PCs and enthusiast systems
- Networking equipment and telecommunications

## Conclusion

The SK Hynix HMAT14JWRRB120N is a versatile and high-performance DDR4 memory module that meets the demands of modern computing environments. With its high data rates, low power consumption, and enhanced reliability, it is an excellent choice for users looking to improve system performance and efficiency. Its compatibility with a wide range of systems makes it a valuable component for both consumer and enterprise applications, ensuring that it remains a key player in the memory market.
HMAT14JWRRB120N Compare Parts
  • HMAT14JWRRB120N vs HMAT14JWRLB126N
  • HMAT14JWRRB120N vs HMAT14JWRLB189N
  • HMAT14JWRRB120N vs HMAT14JXSRB120N
  • HMAT14JWRRB120N vs HMAT14JXSLB189N
  • HMAT14JWRRB120N vs HMAT14JXSLB126N
  • HMAT14JWRRB120N vs HMAT14JXSRB122N
  • HMAT14JWRRB120N vs HMA851S6CJR6N-UHN0
  • HMAT14JWRRB120N vs HMA851U6CJR6N-UHN0
  • HMAT14JWRRB120N vs HMA851U6DJR6N-VKN0
  • HMAT14JWRRB120N vs HMA851S6DJR6N-VKN0
  • HMAT14JWRRB120N vs HMA851S6CJR6N-VKN0
  • HMAT14JWRRB120N vs HMA851U6CJR6N-VKN0
  • HMAT14JWRRB120N vs HMA851U6DJR6N-WMN0
  • HMAT14JWRRB120N vs HMA851U6CJR6N-WMN0
  • HMAT14JWRRB120N vs HMA851S6DJR6N-WMN0
  • HMAT14JWRRB120N vs HMA851S6CJR6N-WMN0
  • HMAT14JWRRB120N vs HMA851S6CJR6N-XNN0
  • HMAT14JWRRB120N vs HMA851U6CJR6N-XNN0
  • HMAT14JWRRB120N vs HMA851U6DJR6N-XNN0
  • HMAT14JWRRB120N vs HMA851S6DJR6N-XNN0
  • HMAT14JWRRB120N vs HMA81GS6CJR8N-UHN0
  • HMAT14JWRRB120N vs HMA81GU6CJR8N-UHN0
  • HMAT14JWRRB120N vs HMA81GS6CJR8N-VKN0
  • HMAT14JWRRB120N vs HMA81GS6DJR8N-VKN0
  • HMAT14JWRRB120N vs HMA81GU6CJR8N-VKN0
  • HMAT14JWRRB120N vs HMA81GU6DJR8N-VKN0
  • HMAT14JWRRB120N vs HMA81GU6DJR8N-WMN0
  • HMAT14JWRRB120N vs HMA81GU6CJR8N-WMN0
  • HMAT14JWRRB120N vs HMA81GS6DJR8N-WMN0
  • HMAT14JWRRB120N vs HMA81GS6CJR8N-WMN0
  • HMAT14JWRRB120N vs HMA81GU6DJR8N-XNN0
  • HMAT14JWRRB120N vs HMA81GS6CJR8N-XNN0
  • HMAT14JWRRB120N vs HMA81GS6DJR8N-XNN0
  • HMAT14JWRRB120N vs HMA81GU6CJR8N-XNN0
  • HMAT14JWRRB120N vs HMAA1GS6CJR6N-VKN0
  • HMAT14JWRRB120N vs HMAA1GU6CJR6N-VKN0
  • HMAT14JWRRB120N vs HMAA1GS6CJR6N-WMN0
  • HMAT14JWRRB120N vs HMAA1GU6CJR6N-WMN0
  • HMAT14JWRRB120N vs HMAA1GS6CJR6N-XNN0
  • HMAT14JWRRB120N vs HMAA1GU6CJR6N-XNN0
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components