SM659GXA CDZ
SM659GXA CDZ
Obsolete
Description:  SSD 16GB SLC SATA III NAND
Manufacturer:  Silicon Motion
History Price: Obsolete
In Stock: 48800
SM659GXA CDZ Specification
Specification
Part No
SM659GXA CDZ
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Motion
Series
FerriSSD?
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
16GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
-
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈 (TA)
Weight
20.00mm x 16.00mm
Size / Dimension
-
SM659GXA CDZ PDF Datasheet
SM659GXA CDZ Related Parts
SM601GX4-BA
SM601GX4-BA
Silicon Motion
SSD 4GB MLC PATA NAND C-TEMP
SM601GX8-BA
SM601GX8-BA
Silicon Motion
SSD 8GB MLC PATA NAND C-TEMP
SM601GXA-BA
SM601GXA-BA
Silicon Motion
SSD 16GB MLC PATA C-TEMP
SM601GXB-BA
SM601GXB-BA
Silicon Motion
SSD 32GB MLC PATA NAND C-TEMP
SM601GXC-BA
SM601GXC-BA
Silicon Motion
SSD 64GB MLC PATA NAND C-TEMP
SM619GEB DFSS
SM619GEB DFSS
Silicon Motion
SSD 10GB BGA SLC SATA
SM619GEB DFST
SM619GEB DFST
Silicon Motion
SSD 32GB BGA TLC SATA
SM619GEC DFSS
SM619GEC DFSS
Silicon Motion
SSD 20GB BGA SLC SATA
SM619GEC DFST
SM619GEC DFST
Silicon Motion
SSD 64GB BGA TLC SATA
SM619GED DFSS
SM619GED DFSS
Silicon Motion
SSD 40GB BGA SLC SATA
SM619GED DFST
SM619GED DFST
Silicon Motion
SSD 128GB BGA TLC SATA
SM619GEE DFST
SM619GEE DFST
Silicon Motion
SSD 256GB BGA TLC SATA
SM659GXA CDZ Compare Parts
  • SM659GXA CDZ vs SM619GXF DGSS
  • SM659GXA CDZ vs SM619GXE DGST
  • SM659GXA CDZ vs SM619GXE DGSS
  • SM659GXA CDZ vs SM619GXD DGST
  • SM659GXA CDZ vs SM619GXD DGSS
  • SM659GXA CDZ vs SM619GXC DGST
  • SM659GXA CDZ vs SM619GXC DGSS
  • SM659GXA CDZ vs SM619GXB DFST
  • SM659GXA CDZ vs SM619GEF DGST
  • SM659GXA CDZ vs SM619GEF DGSS
  • SM659GXA CDZ vs SM619GEE DGST
  • SM659GXA CDZ vs SM619GEE DGSS
  • SM659GXA CDZ vs SM619GEE DFSS
  • SM659GXA CDZ vs SM619GED DGST
  • SM659GXA CDZ vs SM619GED DGSS
  • SM659GXA CDZ vs SM619GEC DGST
  • SM659GXA CDZ vs SM619GEC DGSS
  • SM659GXA CDZ vs SM659GXC CDZ
  • SM659GXA CDZ vs SM659GXB CDZ
  • SM659GXA CDZ vs SM659GX8 CDZ
  • SM659GXA CDZ vs SM659GEC CDZ
  • SM659GXA CDZ vs SM659GEB CDZ
  • SM659GXA CDZ vs SM659GEA CDZ
  • SM659GXA CDZ vs SM641GXB-BA
  • SM659GXA CDZ vs SM641GXA-BA
  • SM659GXA CDZ vs SM641GX8-BA
  • SM659GXA CDZ vs SM641GX4-BA
  • SM659GXA CDZ vs SM641GX2-BA
  • SM659GXA CDZ vs SM641GX1-BA
  • SM659GXA CDZ vs SM641GEB-BA
  • SM659GXA CDZ vs SM641GEA-BA
  • SM659GXA CDZ vs SM641GE8-BA
  • SM659GXA CDZ vs SM641GE4-BA
  • SM659GXA CDZ vs SM641GE2-BA
  • SM659GXA CDZ vs SM641GE1-BA
  • SM659GXA CDZ vs SM621GXB-BA
  • SM659GXA CDZ vs SM621GX4-BA
  • SM659GXA CDZ vs SM621GX2-BA
  • SM659GXA CDZ vs SM621GX1-BA
  • SM659GXA CDZ vs SM621GEB-BA
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery