SM619GEC DFSS
SM619GEC DFSS
Active
Description:  SSD 20GB BGA SLC SATA
Manufacturer:  Silicon Motion
History Price: $32.87
In Stock: 47000
SM619GEC DFSS Specification
Specification
Part No
SM619GEC DFSS
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Motion
Series
FerriSSD?
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
20GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
BGA
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
SATA
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
20.00mm x 16.00mm
Size / Dimension
-
SM619GEC DFSS Related Parts
SM601GX4-BA
SM601GX4-BA
Silicon Motion
SSD 4GB MLC PATA NAND C-TEMP
SM601GX8-BA
SM601GX8-BA
Silicon Motion
SSD 8GB MLC PATA NAND C-TEMP
SM601GXA-BA
SM601GXA-BA
Silicon Motion
SSD 16GB MLC PATA C-TEMP
SM601GXB-BA
SM601GXB-BA
Silicon Motion
SSD 32GB MLC PATA NAND C-TEMP
SM601GXC-BA
SM601GXC-BA
Silicon Motion
SSD 64GB MLC PATA NAND C-TEMP
SM619GEB DFSS
SM619GEB DFSS
Silicon Motion
SSD 10GB BGA SLC SATA
SM619GEB DFST
SM619GEB DFST
Silicon Motion
SSD 32GB BGA TLC SATA
SM619GEC DFST
SM619GEC DFST
Silicon Motion
SSD 64GB BGA TLC SATA
SM619GED DFSS
SM619GED DFSS
Silicon Motion
SSD 40GB BGA SLC SATA
SM619GED DFST
SM619GED DFST
Silicon Motion
SSD 128GB BGA TLC SATA
SM619GEE DFST
SM619GEE DFST
Silicon Motion
SSD 256GB BGA TLC SATA
SM619GEF DFSS
SM619GEF DFSS
Silicon Motion
SSD 160GB BGA SLC SATA
SM619GEC DFSS Compare Parts
  • SM619GEC DFSS vs SM619GXF DGSS
  • SM619GEC DFSS vs SM619GXE DGST
  • SM619GEC DFSS vs SM619GXE DGSS
  • SM619GEC DFSS vs SM619GXD DGST
  • SM619GEC DFSS vs SM619GXD DGSS
  • SM619GEC DFSS vs SM619GXC DGST
  • SM619GEC DFSS vs SM619GXC DGSS
  • SM619GEC DFSS vs SM619GXB DFST
  • SM619GEC DFSS vs SM619GEF DGST
  • SM619GEC DFSS vs SM619GEF DGSS
  • SM619GEC DFSS vs SM619GEE DGST
  • SM619GEC DFSS vs SM619GEE DGSS
  • SM619GEC DFSS vs SM619GEE DFSS
  • SM619GEC DFSS vs SM619GED DGST
  • SM619GEC DFSS vs SM619GED DGSS
  • SM619GEC DFSS vs SM619GEC DGST
  • SM619GEC DFSS vs SM619GEC DGSS
  • SM619GEC DFSS vs SM659GXC CDZ
  • SM619GEC DFSS vs SM659GXB CDZ
  • SM619GEC DFSS vs SM659GXA CDZ
  • SM619GEC DFSS vs SM659GX8 CDZ
  • SM619GEC DFSS vs SM659GEC CDZ
  • SM619GEC DFSS vs SM659GEB CDZ
  • SM619GEC DFSS vs SM659GEA CDZ
  • SM619GEC DFSS vs SM641GXB-BA
  • SM619GEC DFSS vs SM641GXA-BA
  • SM619GEC DFSS vs SM641GX8-BA
  • SM619GEC DFSS vs SM641GX4-BA
  • SM619GEC DFSS vs SM641GX2-BA
  • SM619GEC DFSS vs SM641GX1-BA
  • SM619GEC DFSS vs SM641GEB-BA
  • SM619GEC DFSS vs SM641GEA-BA
  • SM619GEC DFSS vs SM641GE8-BA
  • SM619GEC DFSS vs SM641GE4-BA
  • SM619GEC DFSS vs SM641GE2-BA
  • SM619GEC DFSS vs SM641GE1-BA
  • SM619GEC DFSS vs SM621GXB-BA
  • SM619GEC DFSS vs SM621GX4-BA
  • SM619GEC DFSS vs SM621GX2-BA
  • SM619GEC DFSS vs SM621GX1-BA
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller