☰
SM619GEE DFSS
SM619GEE DFSS
Active
Description:  SSD 80GB BGA SLC SATA
Manufacturer:  Silicon Motion
History Price: $74.5
In Stock: 28975
SM619GEE DFSS Specification
Specification
Part No
SM619GEE DFSS
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Motion
Series
FerriSSD?
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
BGA
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
SATA
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
20.00mm x 16.00mm
Size / Dimension
-
SM619GEE DFSS PDF Datasheet
SM619GEE DFSS Related Parts
SM601GX4-BA
SM601GX4-BA
Silicon Motion
SSD 4GB MLC PATA NAND C-TEMP
SM601GX8-BA
SM601GX8-BA
Silicon Motion
SSD 8GB MLC PATA NAND C-TEMP
SM601GXA-BA
SM601GXA-BA
Silicon Motion
SSD 16GB MLC PATA C-TEMP
SM601GXB-BA
SM601GXB-BA
Silicon Motion
SSD 32GB MLC PATA NAND C-TEMP
SM601GXC-BA
SM601GXC-BA
Silicon Motion
SSD 64GB MLC PATA NAND C-TEMP
SM619GEB DFSS
SM619GEB DFSS
Silicon Motion
SSD 10GB BGA SLC SATA
SM619GEB DFST
SM619GEB DFST
Silicon Motion
SSD 32GB BGA TLC SATA
SM619GEC DFSS
SM619GEC DFSS
Silicon Motion
SSD 20GB BGA SLC SATA
SM619GEC DFST
SM619GEC DFST
Silicon Motion
SSD 64GB BGA TLC SATA
SM619GED DFSS
SM619GED DFSS
Silicon Motion
SSD 40GB BGA SLC SATA
SM619GED DFST
SM619GED DFST
Silicon Motion
SSD 128GB BGA TLC SATA
SM619GEE DFST
SM619GEE DFST
Silicon Motion
SSD 256GB BGA TLC SATA
SM619GEE DFSS Compare Parts
  • SM619GEE DFSS vs SM619GXF DGSS
  • SM619GEE DFSS vs SM619GXE DGST
  • SM619GEE DFSS vs SM619GXE DGSS
  • SM619GEE DFSS vs SM619GXD DGST
  • SM619GEE DFSS vs SM619GXD DGSS
  • SM619GEE DFSS vs SM619GXC DGST
  • SM619GEE DFSS vs SM619GXC DGSS
  • SM619GEE DFSS vs SM619GXB DFST
  • SM619GEE DFSS vs SM619GEF DGST
  • SM619GEE DFSS vs SM619GEF DGSS
  • SM619GEE DFSS vs SM619GEE DGST
  • SM619GEE DFSS vs SM619GEE DGSS
  • SM619GEE DFSS vs SM619GED DGST
  • SM619GEE DFSS vs SM619GED DGSS
  • SM619GEE DFSS vs SM619GEC DGST
  • SM619GEE DFSS vs SM619GEC DGSS
  • SM619GEE DFSS vs SM659GXC CDZ
  • SM619GEE DFSS vs SM659GXB CDZ
  • SM619GEE DFSS vs SM659GXA CDZ
  • SM619GEE DFSS vs SM659GX8 CDZ
  • SM619GEE DFSS vs SM659GEC CDZ
  • SM619GEE DFSS vs SM659GEB CDZ
  • SM619GEE DFSS vs SM659GEA CDZ
  • SM619GEE DFSS vs SM641GXB-BA
  • SM619GEE DFSS vs SM641GXA-BA
  • SM619GEE DFSS vs SM641GX8-BA
  • SM619GEE DFSS vs SM641GX4-BA
  • SM619GEE DFSS vs SM641GX2-BA
  • SM619GEE DFSS vs SM641GX1-BA
  • SM619GEE DFSS vs SM641GEB-BA
  • SM619GEE DFSS vs SM641GEA-BA
  • SM619GEE DFSS vs SM641GE8-BA
  • SM619GEE DFSS vs SM641GE4-BA
  • SM619GEE DFSS vs SM641GE2-BA
  • SM619GEE DFSS vs SM641GE1-BA
  • SM619GEE DFSS vs SM621GXB-BA
  • SM619GEE DFSS vs SM621GX4-BA
  • SM619GEE DFSS vs SM621GX2-BA
  • SM619GEE DFSS vs SM621GX1-BA
  • SM619GEE DFSS vs SM621GEB-BA
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class