Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Silicon Motion MD619GXCHDE3
MD619GXCHDE3
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 64GB M.2 MODULE TLC SATA III
Manufacturer:
Silicon Motion
Datasheet:
MD619GXCHDE3 Datasheet
History Price: Obsolete
In Stock: 48050
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MD619GXCHDE3 Specification
Specification
Part No
MD619GXCHDE3
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Motion
Series
FerriSSD?
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
64GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈 (TA)
Weight
20.00mm x 16.00mm
Size / Dimension
-
MD619GXCHDE3 PDF Datasheet
MD619GXCHDE3 Datasheet
Click and Download: MD619GXCHDE3 Datasheet
MD619GXCHDE3 Related Parts
MD619GXAHDE3
Silicon Motion
SSD 16GB M.2 MODULE TLC SATA III
MD619GXBHDE3
Silicon Motion
SSD 32GB M.2 MODULE TLC SATA III
MD619GXDHDE3
Silicon Motion
SSD 128GB M.2 MOD TLC SATA III
MD619GXEHDE3
Silicon Motion
SSD 256GB M.2 MOD TLC SATA III
MD619GXBFCD3
Silicon Motion
SSD 32GB M.2 MODULE MLC SATA III
MD619GXCFCD3
Silicon Motion
SSD 64GB M.2 MODULE MLC SATA III
MD619GXDFCD3
Silicon Motion
SSD 128GB M.2 MOD MLC SATA III
MD659GX8FCD3
Silicon Motion
SSD 8GB M.2 MODULE SLC SATA III
MD659GXAFCD3
Silicon Motion
SSD 16GB M.2 MODULE SLC SATA III
MD659GXBFCD3
Silicon Motion
SSD 32GB M.2 MODULE SLC SATA III
MD659GXCFCD3
Silicon Motion
SSD 64GB M.2 MODULE SLC SATA III
MD619GXALDF3
Silicon Motion
SSD 16GB BGA
MD619GXCHDE3 Compare Parts
MD619GXCHDE3 vs MD659GXBFCD3
MD619GXCHDE3 vs MD659GXAFCD3
MD619GXCHDE3 vs MD659GX8FCD3
MD619GXCHDE3 vs MD619GXDFCD3
MD619GXCHDE3 vs MD619GXCFCD3
MD619GXCHDE3 vs MD619GXBFCD3
MD619GXCHDE3 vs MD619GXEHDE3
MD619GXCHDE3 vs MD619GXDHDE3
MD619GXCHDE3 vs MD619GXBHDE3
MD619GXCHDE3 vs MD619GXAHDE3
MD619GXCHDE3 vs MD619GXAFCD3
MD619GXCHDE3 vs MD619GXEIDE3T
MD619GXCHDE3 vs MD619GXEIDE3S
MD619GXCHDE3 vs MD619GXDIDE3T
MD619GXCHDE3 vs MD619GXDIDE3S
MD619GXCHDE3 vs MD619GXCIDE3T
MD619GXCHDE3 vs MD619GXCIDE3S
MD619GXCHDE3 vs MD619GXBIDE3T
MD619GXCHDE3 vs MD619GXBIDE3S
MD619GXCHDE3 vs MD689GXEHAE3
MD619GXCHDE3 vs MD689GXDHAE3
MD619GXCHDE3 vs MD689GXCHAE3
MD619GXCHDE3 vs MD689GXBHAE3
MD619GXCHDE3 vs MD689GXAHAE3
MD619GXCHDE3 vs MD681GXEHAE3
MD619GXCHDE3 vs MD681GXDHAE3
MD619GXCHDE3 vs MD681GXCHAE3
MD619GXCHDE3 vs MD681GXBHAE3
MD619GXCHDE3 vs MD681GXAHAE3
MD619GXCHDE3 vs MD689HXBIAE3T
MD619GXCHDE3 vs MD689HXBIAE3S
MD619GXCHDE3 vs MD689GXEIAE3T
MD619GXCHDE3 vs MD689GXEIAE3S
MD619GXCHDE3 vs MD689GXDIAE3T
MD619GXCHDE3 vs MD689GXDIAE3S
MD619GXCHDE3 vs MD689GXCIAE3T
MD619GXCHDE3 vs MD689GXCIAE3S
MD619GXCHDE3 vs MD681GXFKAG3T
MD619GXCHDE3 vs MD681GXFKAG3S
MD619GXCHDE3 vs MD681GXFKAF3T
Customer Reviews
4.95 out of 5.00 stars from 161 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller