MD619GXALDF3
MD619GXALDF3
Discontinued at Digi-Key
Description:  SSD 16GB BGA
Manufacturer:  Silicon Motion
History Price: Discontinued at Digi-Key
In Stock: 19600
MD619GXALDF3 Specification
Specification
Part No
MD619GXALDF3
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Motion
Series
FerriSSD?
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
16GB
Memory Type
-
Form Factor
BGA
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
-
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
20.00mm x 16.00mm
Size / Dimension
-
MD619GXALDF3 Related Parts
MD619GXAHDE3
MD619GXAHDE3
Silicon Motion
SSD 16GB M.2 MODULE TLC SATA III
MD619GXBHDE3
MD619GXBHDE3
Silicon Motion
SSD 32GB M.2 MODULE TLC SATA III
MD619GXCHDE3
MD619GXCHDE3
Silicon Motion
SSD 64GB M.2 MODULE TLC SATA III
MD619GXDHDE3
MD619GXDHDE3
Silicon Motion
SSD 128GB M.2 MOD TLC SATA III
MD619GXEHDE3
MD619GXEHDE3
Silicon Motion
SSD 256GB M.2 MOD TLC SATA III
MD619GXBFCD3
MD619GXBFCD3
Silicon Motion
SSD 32GB M.2 MODULE MLC SATA III
MD619GXCFCD3
MD619GXCFCD3
Silicon Motion
SSD 64GB M.2 MODULE MLC SATA III
MD619GXDFCD3
MD619GXDFCD3
Silicon Motion
SSD 128GB M.2 MOD MLC SATA III
MD659GX8FCD3
MD659GX8FCD3
Silicon Motion
SSD 8GB M.2 MODULE SLC SATA III
MD659GXAFCD3
MD659GXAFCD3
Silicon Motion
SSD 16GB M.2 MODULE SLC SATA III
MD659GXBFCD3
MD659GXBFCD3
Silicon Motion
SSD 32GB M.2 MODULE SLC SATA III
MD659GXCFCD3
MD659GXCFCD3
Silicon Motion
SSD 64GB M.2 MODULE SLC SATA III
MD619GXALDF3 Compare Parts
  • MD619GXALDF3 vs MD659GXBFCD3
  • MD619GXALDF3 vs MD659GXAFCD3
  • MD619GXALDF3 vs MD659GX8FCD3
  • MD619GXALDF3 vs MD619GXDFCD3
  • MD619GXALDF3 vs MD619GXCFCD3
  • MD619GXALDF3 vs MD619GXBFCD3
  • MD619GXALDF3 vs MD619GXEHDE3
  • MD619GXALDF3 vs MD619GXDHDE3
  • MD619GXALDF3 vs MD619GXCHDE3
  • MD619GXALDF3 vs MD619GXBHDE3
  • MD619GXALDF3 vs MD619GXAHDE3
  • MD619GXALDF3 vs MD619GXAFCD3
  • MD619GXALDF3 vs MD619GXEIDE3T
  • MD619GXALDF3 vs MD619GXEIDE3S
  • MD619GXALDF3 vs MD619GXDIDE3T
  • MD619GXALDF3 vs MD619GXDIDE3S
  • MD619GXALDF3 vs MD619GXCIDE3T
  • MD619GXALDF3 vs MD619GXCIDE3S
  • MD619GXALDF3 vs MD619GXBIDE3T
  • MD619GXALDF3 vs MD619GXBIDE3S
  • MD619GXALDF3 vs MD689GXEHAE3
  • MD619GXALDF3 vs MD689GXDHAE3
  • MD619GXALDF3 vs MD689GXCHAE3
  • MD619GXALDF3 vs MD689GXBHAE3
  • MD619GXALDF3 vs MD689GXAHAE3
  • MD619GXALDF3 vs MD681GXEHAE3
  • MD619GXALDF3 vs MD681GXDHAE3
  • MD619GXALDF3 vs MD681GXCHAE3
  • MD619GXALDF3 vs MD681GXBHAE3
  • MD619GXALDF3 vs MD681GXAHAE3
  • MD619GXALDF3 vs MD689HXBIAE3T
  • MD619GXALDF3 vs MD689HXBIAE3S
  • MD619GXALDF3 vs MD689GXEIAE3T
  • MD619GXALDF3 vs MD689GXEIAE3S
  • MD619GXALDF3 vs MD689GXDIAE3T
  • MD619GXALDF3 vs MD689GXDIAE3S
  • MD619GXALDF3 vs MD689GXCIAE3T
  • MD619GXALDF3 vs MD689GXCIAE3S
  • MD619GXALDF3 vs MD681GXFKAG3T
  • MD619GXALDF3 vs MD681GXFKAG3S
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.